EN
  • EN
  • DE

MAX14523AATA+T

Part No MAX14523AATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT LIMIT SWITCH 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Switch
Accuracy ±10%
Voltage - Input 1.7 V to 5.5 V
Output Current Adjustable
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 1066110-MAX14523AATA+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14523AATA+T CAD Model

Description

The MAX14523AATA+T from Maxim Integrated is a high-performance, compact, overvoltage protection device designed to safeguard low-voltage systems against voltage faults up to +28V. This IC is particularly suitable for portable devices, where space is at a premium and protection against accidental high-voltage exposure is required.

Key Features

  • Overvoltage Protection: The MAX14523AATA+T can handle overvoltage conditions up to +28V, ensuring that the connected sensitive low-voltage components remain safe.
  • Low Quiescent Current: With its low quiescent current, this device is ideal for battery-powered applications where power efficiency is crucial.
  • Adjustable Overvoltage Lockout: Users can adjust the overvoltage lockout threshold to meet specific design requirements, providing flexibility in various applications.
  • Fast Response Time: The device reacts quickly to overvoltage conditions, minimizing the risk of damage to the protected circuit.

Applications

The MAX14523AATA+T is versatile and can be used in a variety of applications, including:

  • Portable Electronic Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Data Communication Systems

Technical Specifications

  • Package: 8-Pin TDFN-EP
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: 2.3V to 5.5V
  • Overvoltage Threshold Range: Adjustable via external resistor

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability. The MAX14523AATA+T is built to meet high standards, ensuring that it delivers consistent performance over its operational lifespan. Its robust design makes it a reliable choice for critical applications where failure is not an option.

Ordering Information

The MAX14523AATA+T comes in a tape and reel format, denoted by the '+T' suffix, facilitating its use in automated manufacturing processes. This packaging ensures safe handling and efficient placement onto printed circuit boards during the assembly process.

You May Also Be Interested in

STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4558 $52.1906
17+ $6.1176 $103.9992
26+ $5.9265 $154.0890
35+ $5.7353 $200.7355
46+ $5.5441 $255.0286
61+ $4.9706 $303.2066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,098 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess