EN
  • EN
  • DE

MAX14540AEEWP

Part No MAX14540AEEWP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701376-MAX14540AEEWP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14540AEEWP CAD Model

Description

The MAX14540AEEWP is a cutting-edge USB accessory charger adapter designed by Maxim Integrated to facilitate seamless charging compatibility across a multitude of devices. This innovative integrated circuit (IC) allows for charging of a portable device's battery from either an AC-DC wall adapter or a USB port with the convenience of automatic detection and selection.

Key Features

  • Automatic Adapter Type Detection: The MAX14540AEEWP can distinguish between a standard downstream port (SDP), a charging downstream port (CDP), and a dedicated charging port (DCP), optimizing the charging process for each scenario.
  • High Current Charging: With the ability to support high current charging, this device ensures that your portable devices are charged quickly and efficiently, minimizing downtime.
  • Thermal Overload Protection: Safety is paramount, and the MAX14540AEEWP comes with built-in thermal overload protection to prevent damage from overheating during the charging process.
  • Low Battery Voltage Lockout: This feature prevents the device from attempting to draw power if the battery voltage is too low, thereby providing an additional layer of protection for your device.

Applications

The MAX14540AEEWP is suitable for a wide range of applications, particularly where the need for efficient and reliable charging is a priority. It is ideal for portable consumer electronics such as smartphones, tablets, digital cameras, and GPS units. Additionally, it can be used in power banks, Bluetooth accessories, and other USB-powered gadgets.

Technical Specifications

  • Package Type: WLP (Wafer-Level Package)
  • Operating Temperature Range: -40°C to +85°C, making it suitable for use in a variety of environments.
  • Input Voltage Range: 4.0V to 6.3V, accommodating most USB power specifications.

Maxim Integrated's commitment to innovation is evident in the MAX14540AEEWP, which is designed to meet the growing demand for versatile and efficient charging solutions. With its advanced features and robust design, the MAX14540AEEWP is a smart choice for manufacturers and designers looking to enhance the charging capabilities of their USB-powered devices.

You May Also Be Interested in

Maxim Integrated
Lowest to $6.5292
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V/ADJ 1A 16TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.9105
Maxim Integrated
Lowest to $1.7594

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7658 $61.8030
80+ $1.4488 $115.9040
125+ $1.4036 $175.4500
175+ $1.3583 $237.7025
220+ $1.3130 $288.8600
295+ $1.1772 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess