EN
  • EN
  • DE

MAX14550AEETB+T

Part No MAX14550AEETB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC INTEGRATED CIRCUIT / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX145
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 208175-MAX14550AEETB+T
Ultra Librarian 3D Model Ultra Librarian MAX14550AEETB+T CAD Model

Description

The MAX14550AEETB+T from Maxim Integrated is a state-of-the-art USB accessory charger adapter emulation IC designed to enhance the charging capabilities of portable devices. This IC is specifically tailored for applications that require emulation of USB charger detection, allowing devices to optimize their charge rates when connected to various USB hosts or dedicated charging ports.

Key Features

  • Charger Adapter Emulation: Enables devices to be compatible with a wide range of USB chargers by emulating the necessary charger signatures.
  • Automatic Charger Configuration: The IC automatically detects the type of connected charger and configures itself accordingly for optimal charging.
  • High Integration: Integrates a USB Hi-Speed switch with a charge pump, reducing the need for external components and saving PCB space.
  • Versatile Power Supply: Operates over a wide range of input voltages, making it suitable for various USB-powered devices.
  • Thermal Protection: Includes built-in thermal overload protection to safeguard the device under extreme operating conditions.

Applications

Due to its versatile nature, the MAX14550AEETB+T is ideal for a broad spectrum of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Handheld Gaming Consoles
  • Other USB-Powered Gadgets

Technical Specifications

  • Package: 30-WLP (4x4)
  • Operating Temperature Range: -40°C to +85°C
  • Hi-Speed USB 2.0 Switch: Low on-resistance for the USB data lines.

The MAX14550AEETB+T is available in a lead-free, 30-bump, wafer-level package (WLP), which is not only environmentally friendly but also conducive to modern, compact device designs. Its temperature range ensures reliable operation in diverse environments.

With Maxim Integrated's commitment to quality and reliability, the MAX14550AEETB+T is a superior choice for designers looking to enhance the USB charging experience in their products.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1296 $62.1280
125+ $0.9275 $115.9375
195+ $0.8986 $175.2270
270+ $0.8697 $234.8190
345+ $0.8408 $290.0760
465+ $0.7531 $350.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess