EN
  • EN
  • DE

MAX14575BETA+T

Part No MAX14575BETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Current Limit SW 1-IN 1-OUT 2.3V to 5.5V 2.5A 8-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 10 %
Maximum Operating Temperature 85 °C
Max Output Current 2.5 A
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Input Voltage 5.5 V
Number of Outputs 1
Number of Pins 8
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1074890-MAX14575BETA+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14575BETA+T CAD Model

Description

The MAX14575BETA+T from Maxim Integrated is a cutting-edge, high-performance overvoltage protection device designed to safeguard low-voltage systems against voltage faults up to +28V. This versatile component is an ideal solution for a variety of applications, including USB and other portable devices that require efficient power management and protection.

Key Features

  • Wide Operating Range: The device operates over a broad voltage range from +2.5V to +28V, making it suitable for a variety of applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold between +4.5V to +28V via an external resistor, providing flexibility in different design scenarios.
  • Low Quiescent Current: The MAX14575BETA+T is designed for power-sensitive applications with a low quiescent current of only 10µA (typical), ensuring minimal power consumption when in standby mode.
  • Fast Response Time: The device features a fast overvoltage lockout response time, typically less than 1µs, offering quick protection for sensitive circuitry.
  • Reverse-Battery Protection: It includes reverse-battery protection, which prevents damage to the device when the battery is installed backward.

Applications

The MAX14575BETA+T is suitable for a wide range of applications, including:

  • USB Peripherals and Charging Ports
  • Notebook Computers
  • Portable Electronics
  • Cellular Phones
  • PDAs and GPS Units

Product Specifications

Parameter Value
Part Number MAX14575BETA+T
Package TDFN-EP
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount

The MAX14575BETA+T is available in a compact TDFN-EP package and is rated for operation over the -40°C to +85°C temperature range. With its robust protection features and flexible design options, this device from Maxim Integrated is an excellent choice for designers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,291 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess