EN
  • EN
  • DE

MAX14575CEVKIT#

Part No MAX14575CEVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description MAX14575C EVALUATION KIT / EVAL BOARD FOR MAX14575
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Power Management
Utilized IC / Part MAX14575
Supplied Contents Board(s)
Win Source Part Number 785350-MAX14575CEVKIT#
Popularity Medium
Supply and Demand Status Balance
Family Name MAX14575C
Introduction Date May 15, 2013
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX14575CEVKIT# CAD Model

Description

Maxim Integrated MAX14575CEVKIT# Evaluation Kit

The MAX14575CEVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX14575C overvoltage protection device. This evaluation kit provides an efficient platform for testing the features of the MAX14575C, which is designed to protect low-voltage systems against high-voltage faults up to +28V. Whether you're a professional engineer, a student, or an electronics enthusiast, this kit enables you to explore the functionality and performance of the MAX14575C in a controlled and user-friendly environment.

Key Features:

  • Robust Overvoltage Protection: The MAX14575C integrated circuit (IC) provides reliable protection for systems operating at low voltages by blocking high-voltage faults up to +28V, ensuring the safety and longevity of your electronic designs.
  • Adjustable Overvoltage Lockout (OVLO): Users can set the desired OVLO threshold via onboard resistors, tailoring the protection to specific application needs.
  • Easy-to-Use: The kit comes with pre-installed test points and jumpers, making it simple to connect to your existing setup and start evaluating without the need for complex configurations.
  • LED Indicators: Visual feedback is provided through LED indicators that signal the status of the input voltage, overvoltage lockout, and fault conditions, allowing for quick and intuitive diagnostics.
  • Comprehensive Documentation: Maxim Integrated provides detailed documentation, including a user guide and datasheets, to help users understand and get the most out of the evaluation kit.

Applications:

The MAX14575CEVKIT# is ideal for testing the MAX14575C in various applications where overvoltage protection is critical, such as:

  • Portable and Battery-Powered Devices
  • Automotive Infotainment and Accessory Ports
  • Industrial Control Systems
  • Consumer Electronics
  • Medical Equipment

With its user-friendly features and robust protection capabilities, the MAX14575CEVKIT# from Maxim Integrated is an essential tool for engineers and designers looking to enhance the safety and reliability of their low-voltage electronic systems.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess