EN
  • EN
  • DE

MAX14599EEWV+T

Part No MAX14599EEWV+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC INTEGRATED CIRCUIT / Charger IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 208188-MAX14599EEWV+T
ECCN OBSOLETE
MSL Level 1 (Unlimited)
Standard Package 2,500 pcs
Base Product Number MAX14599
Product Status Obsolete
Package Tape & Reel
Series *
Mfr Maxim Integrated
Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Ultra Librarian 3D Model Ultra Librarian MAX14599EEWV+T CAD Model

Description

Maxim Integrated MAX14599EEWV+T Product Overview

The MAX14599EEWV+T from Maxim Integrated is a high-performance, feature-rich USB switch designed to cater to the needs of modern USB applications. This device is specifically engineered to provide an efficient and reliable solution for USB 2.0 high-speed (480Mbps) signal switching. It is an ideal component for applications that require switching between USB sources or for sharing USB peripherals among multiple hosts.

Key Features

  • High-Speed USB 2.0 Compatibility: The MAX14599EEWV+T supports high-speed USB 2.0 data rates of 480Mbps, making it suitable for a wide range of data-intensive applications.
  • Low On-Resistance: The switch features low on-resistance (RON), which minimizes signal distortion and ensures signal integrity, thus enhancing the performance of connected USB devices.
  • Enhanced ESD Protection: With integrated electrostatic discharge (ESD) protection, the MAX14599EEWV+T safeguards connected devices from the potential damage caused by static electricity.
  • Low Power Consumption: Designed with power efficiency in mind, this USB switch consumes minimal power, making it suitable for battery-powered applications.
  • Compact Packaging: The device comes in a compact package, which is ideal for space-constrained applications.

Applications

The MAX14599EEWV+T is versatile and can be used in a variety of applications, including but not limited to:

  • USB peripheral sharing
  • USB port isolation
  • Docking stations
  • Desktop and laptop computers
  • Mobile devices and accessories

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX14599EEWV+T is no exception. It is manufactured using high-quality materials and undergoes rigorous testing to ensure reliability and performance in demanding environments.

Ordering Information

The MAX14599EEWV+T is available in tape and reel packaging, making it suitable for automated assembly processes. Maxim Integrated provides full technical support and detailed datasheets to assist with the integration of this USB switch into your product designs.

With its combination of high-speed performance, robust protection features, and compact design, the MAX14599EEWV+T from Maxim Integrated is a great choice for designers looking to enhance the USB capabilities of their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5017 $60.0408
57+ $2.0524 $116.9868
88+ $1.9889 $175.0232
121+ $1.9242 $232.8282
156+ $1.8607 $290.2692
208+ $1.6678 $346.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess