EN
  • EN
  • DE

MAX14640ETA+

Part No MAX14640ETA+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC USB HOST ADAPTR EMULATOR TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB Charger Emulation
Supply Voltage - Operating 3 V to 5.5 V
Case / Package 8-TDFN-EP (2x2)
Mounting Surface Mount
Win Source Part Number 207277-MAX14640ETA+
Ultra Librarian 3D Model Ultra Librarian MAX14640ETA+ CAD Model

Description

Product Overview: MAX14640ETA+ from Maxim Integrated

The MAX14640ETA+ is a high-performance, overvoltage protection device designed by Maxim Integrated to safeguard low-voltage systems against voltage spikes and surges. This compact and efficient solution is perfect for portable electronic devices, such as smartphones, tablets, and other USB-powered gadgets. Its primary function is to protect sensitive electronics from damage caused by overvoltage conditions, ensuring the longevity and reliability of the product it is integrated into.

Key Features

  • Overvoltage Protection: The MAX14640ETA+ provides robust protection against overvoltage transients up to +28V, safeguarding your device's sensitive circuitry.
  • Low Quiescent Current: Designed for battery-powered applications, it boasts a low quiescent current, which helps in extending battery life.
  • Wide Operating Voltage Range: This device operates over a wide voltage range of 4.1V to 5.5V, making it versatile for use in a variety of low-voltage systems.
  • Automatic Shutdown: In the event of an overvoltage condition, the MAX14640ETA+ automatically shuts down the output, preventing damage to the downstream circuitry.
  • Small Package Size: Available in a small, 6-pin TDFN package, it requires minimal board space, which is crucial for space-constrained applications.

Applications

  • Smartphones and Mobile Phones
  • Portable Media Players
  • Tablets and E-book Readers
  • Wearable Devices
  • USB Peripherals and Accessories

The MAX14640ETA+ from Maxim Integrated is an essential component for designers looking to enhance the safety and durability of their electronic products. Its combination of overvoltage protection, low power consumption, and compact form factor make it an ideal choice for a wide array of portable applications. By incorporating the MAX14640ETA+ into your design, you can ensure that your device remains protected against unexpected voltage spikes, thereby enhancing customer satisfaction and trust in your product's reliability.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support documentation provided by Maxim Integrated.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess