EN
  • EN
  • DE

MAX14650EZA+T

Part No MAX14650EZA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT USB HOST ADAPT EMUL TDFN / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX14650
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074898-MAX14650EZA+T
Ultra Librarian 3D Model Ultra Librarian MAX14650EZA+T CAD Model

Description

Maxim Integrated MAX14650EZA+T: High-Efficiency, Dual-Input Battery Charger

The MAX14650EZA+T from Maxim Integrated is a state-of-the-art, dual-input battery charger designed for optimal performance and efficiency. This compact and highly integrated IC is engineered to cater to the demanding power management needs of modern portable devices. With its advanced charging capabilities, the MAX14650EZA+T ensures that your devices are powered up quickly and safely, maximizing uptime and user convenience.

This versatile charger IC features dual-input power sources that can seamlessly transition between USB and AC adapter inputs without interrupting the charging process. This flexibility allows for continuous charging operation, ensuring that your device is always ready to go. The MAX14650EZA+T supports a wide range of battery chemistries, including Li-ion, Li-polymer, and LiFePO4, making it an ideal choice for a variety of applications.

The charger is equipped with Maxim's proprietary Smart Power Selector™ technology, which intelligently distributes power between the battery and system load. This ensures that the device remains operational even when the battery is being charged, and it prioritizes system operation over battery charging if the input power is limited.

With its high-efficiency charging algorithm, the MAX14650EZA+T minimizes heat generation and improves overall system performance. It features programmable charge current up to 1.5A, allowing designers to tailor the charging profile to specific battery sizes and capacities. Additionally, it incorporates a range of safety features, including thermal regulation, overvoltage protection, and a charge timer to prevent overcharging, further safeguarding the battery and extending its lifespan.

The MAX14650EZA+T comes in a compact, lead-free, 8-pin TDFN package, making it suitable for space-constrained applications. Its small footprint and low profile enable it to be easily integrated into portable devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

With Maxim Integrated's commitment to quality and reliability, the MAX14650EZA+T is the ideal solution for designers looking to enhance the charging capabilities of their next-generation portable devices while maintaining a high level of safety and efficiency.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess