EN
  • EN
  • DE

MAX14662ETI+

Part No MAX14662ETI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SSR 1.6V SPST 28TQFN / 8 Circuit IC Switch 1:1 1Ohm 28-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Max) 1Ohm
Channel-to-Channel Matching (ΔRon) 20mOhm
Voltage - Supply, Single (V+) 1.6V ~ 5.5V
Switch Time (Ton, Toff) (Max) 35µs (Max), 5.5µs (Typ)
-3db Bandwidth 400MHz
Current - Leakage (IS(off)) (Max) 50nA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Base Product Number MAX14662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75
Win Source Part Number 961105-MAX14662ETI+
Ultra Librarian 3D Model Ultra Librarian MAX14662ETI+ CAD Model

Description

Maxim Integrated MAX14662ETI+ Beyond-the-Rails Multiplexer

The MAX14662ETI+ is a highly versatile and advanced 16:1 precision analog multiplexer from Maxim Integrated, designed to cater to a variety of applications requiring high-performance signal routing. This component stands out with its Beyond-the-Rails™ capability, allowing signal voltages to extend beyond the power supply rails, thereby offering a greater range of signal handling and flexibility.

Constructed with a focus on reliability and efficiency, the MAX14662ETI+ operates with a single supply voltage ranging from +1.8V to +5.5V, or a dual supply from ±1.8V to ±5.5V, which makes it suitable for both portable and stationary applications. The device features low on-resistance (Ron) of 275Ω (max) and channel-to-channel matching of 4Ω (max), ensuring minimal signal distortion and excellent performance consistency across channels.

One of the key attributes of the MAX14662ETI+ is its Beyond-the-Rails capability, which allows it to pass signals up to ±6V independent of the supply voltage. This feature is particularly beneficial in scenarios where the multiplexer needs to handle a wide range of analog signals without the need for level shifting or external components, simplifying design and reducing overall system cost.

The MAX14662ETI+ also boasts a low crosstalk performance of -93dB (typ) and off-isolation of -85dB (typ), which minimizes interference between channels and preserves the integrity of the signal being routed. Additionally, the device has an ESD protection of ±4kV Human Body Model (HBM), which safeguards it against electrostatic discharges during handling and operation.

Available in a compact 28-pin TQFN package with an operating temperature range of -40°C to +125°C, the MAX14662ETI+ is an ideal solution for applications such as data acquisition systems, battery-powered devices, communication systems, and audio/video signal routing. Its robust design and advanced features ensure that it can meet the stringent requirements of modern electronic systems while providing designers with a flexible and high-performance multiplexing solution.

For further information and complete specifications, designers and engineers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5532 $50.0852
27+ $3.7360 $100.8720
42+ $3.6192 $152.0064
58+ $3.5025 $203.1450
74+ $3.3857 $250.5418
99+ $3.0355 $300.5145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,010 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess