EN
  • EN
  • DE

MAX146AEAP+T

Part No MAX146AEAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Single ADC SAR 133ksps 12-bit Serial 20-Pin SSOP T/R / IC ADC LP 12-BIT 133KSPS 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 12
Sampling Rate 133k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 785355-MAX146AEAP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX146
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX146AEAP+T CAD Model

Description

Maxim Integrated MAX146AEAP+T Analog-to-Digital Converter

The MAX146AEAP+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. Designed to deliver precision and efficiency, this ADC is an ideal solution for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems.

Featuring a 12-bit resolution, the MAX146AEAP+T ensures accurate digital representation of analog signals, making it suitable for applications where precision is critical. The device operates from a single +5V supply, providing a fully differential input range of ±VREF (where VREF can range from +4.096V to +5V) without the need for external gain stages.

One of the key attributes of the MAX146AEAP+T is its high sampling rate, capable of up to 200ksps (thousand samples per second), allowing for fast signal processing and real-time data analysis. This makes it an excellent choice for applications that require rapid and consistent data capture.

The MAX146AEAP+T incorporates a flexible serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy integration with a variety of microcontrollers and digital systems. The device's small 20-pin SSOP (Shrink Small Outline Package) footprint enables compact board designs and is particularly beneficial for space-constrained applications.

Maxim Integrated has designed the MAX146AEAP+T with power-saving features, including an auto shutdown mode that reduces power consumption when the ADC is not in active conversion. This feature extends the life of battery-powered devices and contributes to energy-efficient system designs.

Reliability is a cornerstone of the MAX146AEAP+T's design, with an extended operating temperature range of -40°C to +85°C, ensuring stable performance across diverse environmental conditions. The device also includes overvoltage protection on the analog input pins to safeguard against unexpected voltage spikes.

In summary, the MAX146AEAP+T from Maxim Integrated is a versatile, efficient, and precise ADC that offers a combination of high-speed performance, low power consumption, and robust protection features. Its compatibility with multiple serial interfaces and compact packaging makes it a highly adaptable component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess