EN
  • EN
  • DE

MAX14723ATP+T

Part No MAX14723ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Industry's First Dynamic Power Limiters with Thermal Controlled Current Foldback
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 20
Operating Supply Current 1.4 mA
RoHS Compliant
Win Source Part Number 1145257-MAX14723ATP+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14723ATP+T CAD Model

Description

The MAX14723ATP+T is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This versatile PMIC is engineered to deliver high-performance power regulation for a wide range of applications, including portable devices, wearables, and Internet of Things (IoT) gadgets.

Key Features

  • High Efficiency: The MAX14723ATP+T boasts high-efficiency power conversion, which is crucial for extending battery life in portable applications.
  • Multiple Output Channels: This PMIC comes with multiple output channels, each capable of delivering a regulated voltage, thereby providing flexibility in powering various subsystems within a device.
  • Programmable Output: The output voltages are programmable via an I2C interface, offering precise control over power delivery to meet specific requirements of the load.
  • Compact Footprint: With its tiny package size, the MAX14723ATP+T is ideal for space-constrained designs, allowing for more compact and sleek end-products.
  • Integrated Battery Charger: It includes an integrated battery charger with smart power management features to ensure efficient charging of lithium-ion or lithium-polymer batteries.

Applications

  • Portable and Wearable Devices
  • Smart Watches and Fitness Trackers
  • Healthcare Monitoring Devices
  • Wireless Sensors and IoT Devices

The MAX14723ATP+T is designed with reliability in mind, incorporating various protection features such as overvoltage, undervoltage, and thermal shutdown to safeguard the system under abnormal conditions. Its robust design ensures stable performance across a wide temperature range, making it suitable for both consumer and industrial applications.

Overall, the MAX14723ATP+T from Maxim Integrated is a powerful solution for modern electronic designs that require efficient power management, compact size, and high reliability. Its advanced features and flexible design options make it an essential component for engineers looking to optimize their power systems for performance and longevity.

You May Also Be Interested in

Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7451 $52.4706
14+ $7.1755 $100.4570
22+ $6.9513 $152.9286
30+ $6.7270 $201.8100
39+ $6.5028 $253.6092
52+ $5.8301 $303.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess