EN
  • EN
  • DE
  • IT

MAX1472AKA-T

Part No MAX1472AKA-T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description XTAL-BASED ASK TRANSMITTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Frequency 300MHz ~ 450MHz
Applications Remote Keyless Entry, Security Systems
Modulation or Protocol ASK, OOK
Data Rate (Max) 100kbps
Power - Output 7.3dBm ~ 16.2dBm
Current - Transmitting 9.1mA ~ 9.6mA
Antenna Connector PCB, Surface Mount
Features Automotive
Voltage - Supply 2.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Standard Package 161 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208209-MAX1472AKA-T
Ultra Librarian 3D Model Ultra Librarian MAX1472AKA-T CAD Model

Description

Maxim Integrated MAX1472AKA-T: Low-Power, 300MHz to 450MHz ASK Transmitter

The MAX1472AKA-T from Maxim Integrated is a highly efficient, low-power amplitude-shift keying (ASK) transmitter designed for wireless communication within the 300MHz to 450MHz frequency range. This compact component is ideal for a variety of remote-control and data-transmission applications, particularly in fields such as home automation, security systems, and industrial control. Its small form factor and low power consumption make it an excellent choice for battery-operated devices.

At the heart of the MAX1472AKA-T is a sophisticated oscillator and phase-locked loop (PLL) circuitry, which ensures accurate frequency control and stability over the entire operating temperature range. The device is capable of generating a frequency-modulated (FM) or amplitude-modulated (AM) signal, which can be used for transmitting data over short distances. With its adjustable output power levels, the MAX1472AKA-T can be tailored to a wide range of transmission distances and power requirements.

One of the standout features of the MAX1472AKA-T is its low current consumption. When in transmit mode, it only requires 8.5mA (typical) at 3V, which helps to extend the battery life of portable devices. Additionally, it has a shutdown mode that reduces the current to less than 1µA, significantly conserving power when the transmitter is not in use.

The MAX1472AKA-T comes in a small 8-pin SOT23 package, which is suitable for space-constrained applications. The device is also designed to be easy to use, requiring only a few external components to create a fully functional ASK transmitter. This simplicity allows for rapid development and deployment in various systems without the need for complex circuit designs.

Overall, the MAX1472AKA-T by Maxim Integrated is a reliable and versatile ASK transmitter that offers a perfect blend of performance, power efficiency, and ease of integration, making it a top choice for designers looking to add wireless capabilities to their products.

Key features include:

  • 300MHz to 450MHz frequency range
  • Low current consumption: 8.5mA in transmit mode
  • Shutdown current less than 1µA
  • Adjustable output power
  • Simple external circuitry
  • 8-pin SOT23 package

You May Also Be Interested in

Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Maxim Integrated
Need more? Email Us
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess