EN
  • EN
  • DE

MAX14757EUE

Part No MAX14757EUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701430-MAX14757EUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14757EUE CAD Model

Description

Maxim Integrated MAX14757EUE Analog Multiplexer

The Maxim Integrated MAX14757EUE represents a high-performance, 16-channel analog multiplexer that is designed to cater to a diverse range of applications requiring efficient routing of analog signals. This device stands out due to its superior signal integrity, low on-resistance, and minimal cross-talk, making it an ideal choice for precision data acquisition systems, industrial automation, and communication equipment.

Key Features

  • Multiple Channel Configuration: The MAX14757EUE offers a 16:1 multiplexer configuration, which provides great flexibility in connecting multiple analog inputs to a single output, thereby reducing the need for additional components and simplifying design.
  • Low On-Resistance: With a typical on-resistance of only 100 ohms, this multiplexer ensures minimal signal attenuation and distortion, preserving the integrity of the analog signal throughout the switching process.
  • High Bandwidth: The device boasts a high bandwidth of up to 45MHz, which enables it to handle high-speed signals without significant loss, making it suitable for video and high-frequency applications.
  • Single Supply Operation: The MAX14757EUE can operate from a single +3V to +5.5V power supply, offering designers the convenience of integrating it into systems with varying power requirements.

Robust Design for Industrial Environments

Understanding the demands of industrial environments, the MAX14757EUE is built to withstand extreme conditions. It features an extended temperature range of -40°C to +85°C, ensuring reliable performance in both commercial and industrial settings.

Easy Integration

The device comes in a compact TSSOP-28 package, which not only saves valuable board space but also facilitates easier integration into existing designs. With its surface-mount form factor, the MAX14757EUE is suitable for automated assembly processes, streamlining the manufacturing workflow.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Audio/Video Signal Routing
  • Industrial Process Control
  • Medical Instrumentation

In conclusion, the Maxim Integrated MAX14757EUE analog multiplexer is a versatile and reliable component that provides efficient and precise signal routing capabilities for a wide array of electronic applications. Its robust design, coupled with its high performance and ease of integration, makes it a valuable addition to any electronic system requiring analog signal management.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess