EN
  • EN
  • DE

MAX2828ETN+

Part No MAX2828ETN+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX WIFI 56-WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11a
Modulation CCK, DSSS, OFDM
Frequency 5GHz
Data Rate (Maximum) 54Mbps
Power - Output -4.5dBm
Sensitivity -75dBm
Serial Interfaces SPI
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Receiving 135mA ~ 210mA
Current - Transmitting 142mA ~ 157mA
Operating Temperature Range -40°C ~ 85°C
Package 56-WFQFN Exposed Pad
Win Source Part Number 702779-MAX2828ETN+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2828
Introduction Date October 01, 2004
ECCN 5A991.g
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX2828ETN+ CAD Model

Description

Maxim Integrated MAX2828ETN+ Product Overview

The MAX2828ETN+ from Maxim Integrated is a highly integrated, single-chip RF transceiver specifically designed for 2.4GHz to 2.5GHz ISM band applications. This powerful component is ideal for a range of wireless communications systems, including Wi-Fi, Bluetooth, and other forms of high-speed data communication that operate within this frequency range.

Key Features

  • Frequency Range: The MAX2828ETN+ operates in the 2.4GHz to 2.5GHz ISM band, providing versatility for various wireless applications.
  • High Integration: This transceiver integrates a complete RF front-end, including a receiver, transmitter, Voltage-Controlled Oscillator (VCO), Phase-Locked Loop (PLL), and baseband filter, reducing external component count and design complexity.
  • Low Power Consumption: Designed for battery-powered devices, the MAX2828ETN+ offers low power consumption, extending the battery life of the end product.
  • Programmable Output Power: The output power is programmable, allowing for fine-tuning to meet specific system requirements and regulatory standards.
  • High Data Rate Support: It supports high data rates, making it suitable for applications that demand fast and reliable wireless communication.
  • Small Footprint: The device comes in a compact 56-pin TQFN package, which is space-saving and ideal for designs where board space is at a premium.

Applications

  • Wireless LAN (802.11)
  • Bluetooth Systems
  • Home RF
  • Wireless USB
  • Other ISM Band Applications

The MAX2828ETN+ is engineered to provide a high level of performance and reliability in wireless communication systems. Its comprehensive feature set and integration make it a top choice for designers looking to create sophisticated wireless products with minimal external components. Whether you're developing a new Wi-Fi-enabled device or upgrading an existing Bluetooth product, the MAX2828ETN+ offers the performance and versatility needed to meet the demands of today's wireless communication market.

Maxim Integrated's commitment to quality ensures that the MAX2828ETN+ transceiver will deliver consistent performance and help streamline the design process for engineers seeking a reliable and efficient wireless solution.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,445 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess