EN
  • EN
  • DE

MAX14777GTP+

Part No MAX14777GTP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm (Maximum)
Supply Voltage , Single (V+) 3V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 40μs, 100μs
-3db Bandwidth 380MHz
Charge Injection 225pC
Channel Capacitance (CS(off), CD(off)) 12pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -101dB at 100kHz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Family Part Number MAX14777
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 701435-MAX14777GTP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14777GTP+ CAD Model

Description

Maxim Integrated MAX14777GTP+ Overview

The MAX14777GTP+ from Maxim Integrated is a versatile and high-performance analog multiplexer/demultiplexer (mux/demux) that provides a seamless interface for routing analog and digital signals in a wide array of applications. This advanced IC is ideal for systems that require a high degree of signal integrity and flexibility, such as data acquisition systems, communication systems, and industrial control equipment.

Key Features

  • Wide Voltage Range: The device operates across a broad voltage range from 10.8V to 36V or ±4.5V to ±20V, making it suitable for various power environments.
  • High-Performance Switching: The MAX14777GTP+ offers low on-resistance (RON) and low charge injection, which minimizes signal distortion and ensures high-quality signal routing.
  • Configurable: With multiple SPDT (single-pole double-throw) switches, it allows for flexible configuration of signal paths, accommodating complex routing requirements.
  • Robust Protection: Integrated ESD (electrostatic discharge) protection guards the device against transient voltage spikes, enhancing system reliability.
  • Extended Temperature Range: The device is designed to operate over the extended industrial temperature range of -40°C to +125°C, ensuring performance in harsh environments.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Industrial Control Systems
  • Communication Systems

Product Specifications

The MAX14777GTP+ comes in a 20-pin TQFN package with exposed pad, offering excellent thermal performance. It features a low 5Ω (max) on-resistance and supports bidirectional signal flow, making it highly suitable for both analog and digital signal switching. Additionally, the device's multiplexing capability allows it to replace mechanical relays in many applications, providing a solid-state solution with improved reliability and longer service life.

With Maxim Integrated's commitment to high-quality components, the MAX14777GTP+ is a reliable choice for designers looking to optimize their signal routing with minimal signal loss and distortion. Its robust feature set ensures that it can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9632 $50.3744
37+ $2.7721 $102.5677
57+ $2.6765 $152.5605
81+ $2.4853 $201.3093
105+ $2.3897 $250.9185
131+ $2.2941 $300.5271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,991 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess