EN
  • EN
  • DE

MAX14780ECSA+T

Part No MAX14780ECSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701441-MAX14780ECSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14780ECSA+T CAD Model

Description

Maxim Integrated MAX14780ECSA+T RS-485/RS-422 Transceiver

The Maxim Integrated MAX14780ECSA+T is a high-performance, full-duplex RS-485/RS-422 transceiver designed to facilitate robust communication in challenging industrial environments. This transceiver is capable of operating at data rates up to 16Mbps, making it suitable for high-speed data transmission applications that require reliable and noise-immune communication over long cable runs.

Encased in a compact 8-pin SOIC package, the MAX14780ECSA+T integrates a slew-rate-limited driver and receiver, which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, ensuring error-free data transmission. The device operates from a single 3.3V to 5.5V power supply, making it versatile for various system designs.

One of the key features of the MAX14780ECSA+T is its extended −40°C to +125°C temperature range, which allows it to perform reliably in extreme environments, making it an ideal choice for industrial automation, HVAC systems, and other demanding applications. The device also includes a fail-safe feature that guarantees a known logic-high receiver output when the input is open or shorted, which helps to prevent system lock-ups.

The transceiver's robust design includes protection against ±15kV electrostatic discharge (ESD) shocks on the transceiver's bus pins, providing additional resilience in harsh electrical environments. Furthermore, the MAX14780ECSA+T supports hot-swap capability, allowing devices to be added or removed from the bus without powering down the system, which is critical for uninterrupted operation and servicing.

For designers looking to implement an RS-485/RS-422 communication interface in their projects, the Maxim Integrated MAX14780ECSA+T offers a blend of high-speed performance, robust protection features, and operational reliability. Its industry-standard footprint and pin-out make it easy to incorporate into existing designs or for use in new applications where space is at a premium and performance cannot be compromised.

Overall, the MAX14780ECSA+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable communication solutions that meet the stringent requirements of modern industrial applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess