EN
  • EN
  • DE

MAX14780EESA+T

Part No MAX14780EESA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS422/485 20MBPS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 20Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 701442-MAX14780EESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX14780E
Introduction Date December 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX14780EESA+T CAD Model

Description

Maxim Integrated MAX14780EESA+T RS-485/RS-422 Transceiver

The MAX14780EESA+T from Maxim Integrated is a highly reliable RS-485/RS-422 transceiver module designed to facilitate robust serial communication in industrial, networking, and automation applications. This transceiver is well-suited for multi-point data transmission systems that require high speed and/or long-distance data transmission over a differential bus.

The device comes in a compact 8-pin NSOIC package, making it an excellent choice for space-constrained applications. The MAX14780EESA+T operates over a wide temperature range of -40°C to +125°C, ensuring performance in harsh environments. It is also equipped with Maxim Integrated's proprietary fail-safe circuitry, which guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with no signal present.

With a data rate of up to 16Mbps, the MAX14780EESA+T is capable of high-speed data transmission, which is essential for modern industrial networks. The transceiver features true fail-safe receiver inputs, which maintain a known state if the inputs are floating, shorted, or on a terminated but undriven (idle) bus.

Key Features:

  • 16Mbps data rate for high-speed communication
  • 3.3V to 5.5V supply voltage range, allowing for flexible power supply options
  • Integrated protection features including thermal shutdown and short-circuit protection
  • Half-duplex differential signaling to minimize the number of required data lines
  • Extended ESD protection up to ±15kV (Human Body Model) on the transceiver's bus pins
  • Low quiescent current, making it suitable for power-sensitive applications
  • Industry-standard 8-pin NSOIC package

The MAX14780EESA+T transceiver's robust feature set ensures reliable communication and data integrity in complex systems, such as industrial control networks, HVAC systems, building automation, and other applications that demand high performance and resilience. Maxim Integrated's commitment to quality and reliability makes the MAX14780EESA+T an excellent choice for designers looking to implement RS-485/RS-422 communication protocols in their projects.

Whether you're upgrading an existing system or designing a new one, the MAX14780EESA+T offers the performance, reliability, and protection needed to maintain seamless and efficient operation in demanding conditions.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5703 $54.9605
80+ $1.2885 $103.0800
125+ $1.2482 $156.0250
170+ $1.2080 $205.3600
215+ $1.1677 $251.0555
290+ $1.0469 $303.6010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess