EN
  • EN
  • DE

MAX1480BEPI

Part No MAX1480BEPI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 28DIP / Complete, Isolated RS-485/RS-422 Data Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 250kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Part Number Series MAX1480
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809001-MAX1480BEPI
Ultra Librarian 3D Model Ultra Librarian MAX1480BEPI CAD Model

Description

Maxim Integrated MAX1480BEPI Overview

The MAX1480BEPI is a robust, fully integrated, isolated data-communication device designed to provide reliable, high-speed data transfer with galvanic isolation. Manufactured by Maxim Integrated, a leading company in the development of innovative analog and mixed-signal products, the MAX1480BEPI is engineered to enhance the performance and safety of industrial communication systems.

Key Features

  • Isolation: The MAX1480BEPI offers up to 2500V RMS of isolation for 1 minute, ensuring that the data and power domains are kept separate, thereby protecting against high-voltage spikes and ground loops that can damage equipment or degrade data integrity.
  • Data Rate: With support for data rates up to 2.5Mbps, this device can handle high-speed communication requirements, making it suitable for a variety of demanding applications.
  • Integrated Components: It combines a slew-rate-limited RS-485/RS-422 transceiver with an internal oscillator and two transformers to provide a complete isolated interface in a single package.
  • Extended Temperature Range: The MAX1480BEPI operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance in harsh industrial environments.
  • Half-Duplex Communication: The device supports half-duplex communication, allowing for bidirectional data flow on a single pair of wires, which helps in reducing the complexity and cost of wiring.
  • Fail-Safe Receiver: The fail-safe receiver feature ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.

Applications

The MAX1480BEPI is ideal for a variety of industrial data communication applications, including:

  • Industrial control systems
  • Factory automation
  • Process control networks
  • Building automation
  • Networked security systems

With its robust design and integrated features, the MAX1480BEPI from Maxim Integrated provides a reliable solution for systems that require isolated data communication with minimal additional components. Its combination of high-speed data transfer, isolation, and temperature resilience makes it an excellent choice for enhancing the safety and efficiency of industrial communication networks.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3284 $82.6568
3+ $33.9105 $101.7315
5+ $32.8508 $164.2540
7+ $31.7911 $222.5377
9+ $30.7314 $276.5826
11+ $27.5523 $303.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess