EN
  • EN
  • DE

MAX1480EAEPI

Part No MAX1480EAEPI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701457-MAX1480EAEPI
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1480EAEPI CAD Model

Description

Maxim Integrated MAX1480EAEPI Overview

The MAX1480EAEPI is a robust, high-performance integrated circuit designed and produced by Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This device is a fully integrated, isolated data-communication interface component, which is specifically engineered to provide reliable data transmission in harsh industrial environments where noise immunity and signal integrity are of paramount importance.

Key Features

  • Isolation: The MAX1480EAEPI incorporates galvanic isolation of 2500V RMS for 1 minute between the transceiver and the logic-level interface. This feature is critical for protecting sensitive electronic equipment from high voltage transients and ground potential differences.
  • Integrated Functions: It combines a differential transceiver and an isolation barrier into a single package, simplifying design and reducing board space requirements.
  • Data Rates: The device supports data rates up to 2.5Mbps, making it suitable for high-speed communication protocols.
  • Power Supply: It operates from a single 5V supply, with an integrated DC-DC converter providing isolated power to the transceiver side.
  • Temperature Range: The MAX1480EAEPI is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions.

Applications

The MAX1480EAEPI is ideal for a variety of industrial applications where isolation is required to ensure the integrity and reliability of data communications. Common use cases include:

  • Industrial control and automation systems
  • Fieldbus networks such as PROFIBUS, DeviceNet, and CAN
  • Medical equipment with stringent isolation requirements
  • Data acquisition systems in electrically noisy environments

Package and Quality

The device is offered in a 28-pin wide-body SOIC package, which is designed to meet stringent creepage and clearance requirements for reliable operation. Maxim Integrated ensures high-quality standards, and the MAX1480EAEPI is no exception, providing robust performance for critical industrial applications.

Overall, the MAX1480EAEPI from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable solutions for complex industrial communication challenges.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess