EN
  • EN
  • DE

PIC16F873A-I/SP

Part No PIC16F873A-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SDIP / MCU 8-bit PIC RISC 7KB Flash 5V 28-Pin SPDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 088258-PIC16F873A-I/SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Family Name PIC16F873
Introduction Date November 19, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16F873A-I/SP CAD Model

Description

Microchip Technology's PIC16F873A-I/SP Microcontroller

The PIC16F873A-I/SP is a powerful 8-bit microcontroller from Microchip Technology, designed to provide an optimal solution for a wide range of embedded applications. This versatile MCU is well-suited for automation, consumer electronics, automotive industries, and more, thanks to its robust feature set and flexibility.

At the heart of the PIC16F873A-I/SP is a high-performance RISC CPU, which delivers the power and efficiency needed for complex computations and control tasks. The microcontroller operates at a frequency of up to 20 MHz, providing a speedy response and efficient processing capabilities for time-sensitive operations.

With 7 KB of flash memory, the PIC16F873A-I/SP offers ample space for program storage, ensuring that developers can implement intricate programs without worrying about running out of memory. Additionally, it includes 192 bytes of EEPROM and 368 bytes of RAM, enabling efficient data storage and retrieval during runtime.

The device comes equipped with a variety of peripherals that enhance its functionality. It has 22 I/O pins, two comparators, and a 10-bit analog-to-digital converter (ADC) with up to 5 channels, allowing it to interface with a range of sensors and actuators. It also features two Capture/Compare/PWM (CCP) modules, which are essential for precision timing and control in applications like motor control and LED dimming.

Communication with other devices is facilitated by the integrated USART module, which supports serial communication protocols such as RS-232, RS-485, and more. This makes the PIC16F873A-I/SP an excellent choice for systems that require reliable data exchange with peripherals or networked devices.

For enhanced safety and reliability, the microcontroller includes Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure stable operation during power transitions. Additionally, Watchdog Timer (WDT) and brown-out reset protect the system from software malfunctions and unexpected power dips.

Available in a 28-pin SPDIP package, the PIC16F873A-I/SP is designed for easy integration into a wide range of applications. Its robust instruction set, comprehensive feature list, and Microchip's reputation for quality make it a top choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5567 $50.0103
22+ $4.5594 $100.3068
34+ $4.4169 $150.1746
47+ $4.2744 $200.8968
61+ $4.1319 $252.0459
81+ $3.7045 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess