EN
  • EN
  • DE

MAX14885EETL+T

Part No MAX14885EETL+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 2:2 DUAL GRAPH 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 1
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
-3db Bandwidth 700MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 109725-MAX14885EETL+T
Ultra Librarian 3D Model Ultra Librarian MAX14885EETL+T CAD Model

Description

Maxim Integrated MAX14885EETL+T HDMI Interface IC

The MAX14885EETL+T from Maxim Integrated is a high-performance HDMI interface IC designed to provide a robust and efficient solution for HDMI signal management in a variety of multimedia applications. This versatile component is ideal for designers looking to integrate HDMI connectivity into their products, such as digital TVs, home theater systems, gaming consoles, and other HDMI-enabled devices.

At the heart of the MAX14885EETL+T lies its capacity to support high-definition multimedia interface (HDMI) 1.4 specifications, which includes features such as 4K resolution support, 3D video, and an audio return channel (ARC). The IC is capable of handling data rates up to 10.2Gbps, ensuring compatibility with high-bandwidth video and audio streams for a top-notch multimedia experience.

This HDMI interface IC is housed in a compact 40-pin TQFN package, making it suitable for space-constrained applications. Its small form factor also allows for greater flexibility in PCB layout and design, which is critical for modern electronic devices where space is at a premium. The MAX14885EETL+T operates over a temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

Key features of the MAX14885EETL+T include enhanced electrostatic discharge (ESD) protection circuits, which safeguard the HDMI ports against damage from ESD events, extending the life of the end product. The device also offers low standby current, which is essential for energy-efficient operation and compliance with power consumption standards.

For ease of integration, the MAX14885EETL+T is fully compliant with industry standards, ensuring interoperability with a vast array of HDMI sources and sinks. Additionally, the IC comes with built-in control features that can be accessed via an I²C-compatible interface, allowing for easy configuration and control by the host processor.

Overall, the Maxim Integrated MAX14885EETL+T is a reliable and feature-rich HDMI interface IC that offers designers a high level of performance, protection, and ease of use for their multimedia applications.

You May Also Be Interested in

Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5461 $59.0993
31+ $3.7307 $115.6517
48+ $3.6140 $173.4720
67+ $3.4973 $234.3191
86+ $3.3807 $290.7402
115+ $3.0307 $348.5305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,740 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess