EN
  • EN
  • DE

KSZ8842-32MVL

Part No KSZ8842-32MVL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 2-Port Ethernet Switch with Non-PCI Interface | IC ETHERNET SW 2PORT BUS 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface Parallel
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.1V ~ 3.5V
Supply Current 122mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Family Part Number KSZ8842
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1193824-KSZ8842-32MVL
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8842-32MVL CAD Model

Description

Microchip Technology's KSZ8842-32MVL Ethernet Controller

The KSZ8842-32MVL is a highly integrated Ethernet controller from the renowned manufacturer, Microchip Technology. This advanced product is part of the KSZ8842 family, which is known for providing robust solutions for embedded networking applications. The KSZ8842-32MVL is specifically designed to facilitate the development of high-performance network connectivity with minimal design effort and significant cost efficiency.

At the heart of the KSZ8842-32MVL lies a powerful 2-port switch with a Non-PCI interface, which is capable of delivering fast and reliable data transfer rates suitable for a multitude of networking requirements. This makes it an ideal choice for embedded systems that require network connectivity such as industrial automation, automotive applications, and consumer electronics.

The device comes with an integrated MAC (Media Access Control) and PHY (Physical Layer) functionality for both ports, which simplifies the design and reduces the bill of materials for the system developer. The KSZ8842-32MVL supports 10BASE-T and 100BASE-TX Fast Ethernet standards, ensuring compatibility with a wide range of network devices and infrastructures.

One of the key features of the KSZ8842-32MVL is its support for QoS (Quality of Service) with advanced prioritization and traffic management. This allows for the prioritization of time-sensitive data such as voice and video streams, making the controller suitable for multimedia applications. Additionally, the device offers comprehensive management features including remote diagnosis capabilities via SNMP (Simple Network Management Protocol) and MIB (Management Information Base) counters, which are critical for network maintenance and troubleshooting.

The KSZ8842-32MVL is designed with power efficiency in mind, featuring power-saving modes and sophisticated power management techniques. This makes it an environmentally friendly choice that can help reduce the overall power consumption of the system it is integrated into.

With its robust feature set, the KSZ8842-32MVL from Microchip Technology stands out as a versatile and reliable solution for designers looking to incorporate network connectivity into their embedded systems. Its performance, coupled with Microchip's commitment to quality, ensures that this Ethernet controller will be a key component in facilitating seamless communication in a variety of applications.

You May Also Be Interested in

Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess