EN
  • EN
  • DE

MAX14886CTL

Part No MAX14886CTL
Manufacturer Maxim Integrated
Description Dual DisplayPort Graphics Multiplexer with HDMI Level Shifter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212184-MAX14886CTL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14886CTL CAD Model

Description

Maxim Integrated MAX14886CTL Overview

The MAX14886CTL from Maxim Integrated is a cutting-edge industrial interface transceiver designed to facilitate robust communication in challenging environments. This device integrates a multitude of features that make it ideal for industrial automation, process control, and other applications demanding high reliability and precision.

Key Features

  • High Integration: The MAX14886CTL combines multiple functions into a single chip, including an RS-485/RS-422 transceiver and integrated protection features, which helps reduce the component count and save board space.
  • Enhanced Protection: With built-in overvoltage protection up to ±35V on the receiver inputs and ±80V on the driver outputs, the device ensures reliable operation even in electrically noisy environments. It also includes fault protection against wiring errors and power supply fluctuations.
  • High Data Rates: Supporting data rates up to 25Mbps, the MAX14886CTL is suitable for high-speed data transmission, ensuring efficient communication in time-sensitive applications.
  • Extended Temperature Range: The device operates over a wide temperature range of -40°C to +125°C, making it suitable for harsh industrial conditions.
  • Low Power Consumption: With its low quiescent current, the MAX14886CTL is an energy-efficient choice for systems where power conservation is crucial.

Applications

The versatility of the MAX14886CTL allows it to be used in a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Networked sensors and actuators
  • Motor control interfaces
  • Remote data acquisition

Package and Quality

The MAX14886CTL comes in a compact TQFN-16 package, which is optimized for minimal footprint and easy integration into various designs. Maxim Integrated ensures high-quality standards, providing a reliable solution for engineers and designers looking to enhance their industrial communication systems.

With its robust feature set, the MAX14886CTL stands out as a high-performance transceiver that meets the demands of modern industrial applications, offering both protection and precision in a single, efficient package.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess