EN
  • EN
  • DE

MAX14972CTG+

Part No MAX14972CTG+
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DUAL USB 3.0 EQUALIZER/REDRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Buffer, ReDriver
Applications USB
Input Differential
Output Differential
Number of Channels 2
Delay Time 250ps
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 3V ~ 3.6V
Current - Supply 92mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (4x4)
Standard Package 108 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629501-MAX14972CTG+
Ultra Librarian 3D Model Ultra Librarian MAX14972CTG+ CAD Model

Description

Maxim Integrated MAX14972CTG+ Overview

The Maxim Integrated MAX14972CTG+ is a state-of-the-art PCIe redriver designed to enhance signal integrity and extend the reach of high-speed serial links in computing, networking, and consumer applications. This advanced solution is ideal for systems that require reliable performance over long PCB traces, cables, and connectors.

Key Features

  • Enhanced Signal Integrity: The MAX14972CTG+ employs sophisticated equalization techniques to combat signal degradation over extended distances, ensuring robust data transmission and reception.
  • High-Speed Performance: With support for PCIe 3.0, this redriver is capable of handling data rates up to 8.0 GT/s, making it well-suited for high-bandwidth applications.
  • Adjustable Settings: The device offers programmable settings for equalization, output swing, and flat gain. These features enable fine-tuning to match specific channel conditions, optimizing performance for each unique deployment.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX14972CTG+ minimizes power consumption, which is critical for energy-sensitive platforms.
  • Compact Footprint: Housed in a 4mm x 4mm, 24-pin TQFN package, the redriver conserves board space, which is valuable in densely packed electronic assemblies.

Applications

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Networking Equipment
  • Storage Systems
  • High-Performance Computing

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX14972CTG+ is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments.

Conclusion

The MAX14972CTG+ from Maxim Integrated is a versatile and efficient solution for overcoming signal integrity challenges in high-speed data transmission. Its combination of performance, adjustability, and compact size makes it an excellent choice for designers looking to enhance their systems with PCIe 3.0 capabilities. Whether used in computing, networking, or consumer electronics, this redriver is engineered to deliver reliable and consistent performance.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.4725
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8181 $53.4534
32+ $3.1328 $100.2496
50+ $3.0349 $151.7450
69+ $2.9370 $202.6530
89+ $2.8391 $252.6799
118+ $2.5454 $300.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess