EN
  • EN
  • DE

MAX15000AEUB+T

Part No MAX15000AEUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-uMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 23.6 V ~ 30 V
Frequency - Switching 25kHz ~ 625kHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 105651-MAX15000AEUB+T
Ultra Librarian 3D Model Ultra Librarian MAX15000AEUB+T CAD Model

Description

The MAX15000AEUB+T from Maxim Integrated is a cutting-edge, high-voltage LED driver specifically designed to provide a reliable and efficient solution for driving high-brightness LEDs. This innovative component is ideal for a wide array of applications, including architectural lighting, display backlighting, automotive lighting, and general illumination.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.75V to 40V input voltage range, accommodating varying power supplies and ensuring consistent performance across diverse applications.
  • Integrated Switch: An internal 70V n-channel MOSFET switch is included, which allows for high-voltage LED operation and reduces external component count, thereby simplifying design and reducing overall system cost.
  • Adjustable Current Control: The LED current can be adjusted via an external resistor, which provides designers with the flexibility to fine-tune the brightness levels according to specific requirements.
  • Thermal Protection: The device features thermal shutdown protection, which safeguards the LED driver against overheating, thus ensuring long-term reliability and safety.
  • Pulse-Width Modulation (PWM) Dimming: It supports PWM dimming, which offers precise control over the brightness levels and can also contribute to energy savings.

Performance and Efficiency

The MAX15000AEUB+T is engineered to deliver high efficiency, which is crucial for reducing heat generation and power loss in LED lighting applications. With its integrated current-mode control and pulse-frequency modulation (PFM), it ensures stable and efficient operation even under varying load conditions. The device's high switching frequency allows for the use of small, low-cost inductors and capacitors, further minimizing the overall footprint and cost of the lighting solution.

Package and Availability

This LED driver is available in a compact, 10-pin µMAX package, which is ideal for space-constrained applications. The MAX15000AEUB+T is also provided in tape and reel form, facilitating easy integration into automated manufacturing processes, thus accelerating production timelines and improving manufacturing efficiency.

As a testament to Maxim Integrated's commitment to quality and performance, the MAX15000AEUB+T LED driver is a robust and versatile component that meets the rigorous demands of modern high-brightness LED lighting systems.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess