EN
  • EN
  • DE

MAX15004AAUE+

Part No MAX15004AAUE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Current Mode PWM Controller 1.23V to 100V 1A 16-Pin TSSOP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Sync Yes
Duty Cycle 50 %
Evaluation Kit Yes
Frequency 500 kHz
Height 900 µm
Length 5 mm
Max Duty Cycle 50 %
Max Frequency 1 MHz
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Output Phases 1
Number of Outputs 1
Number of Pins 16
Operating Supply Current 2 mA
Operating Supply Voltage 40 V
Output Current 1 A
Output Voltage 100 V
Packaging Cut Tape
Radiation Hardening No
RoHS Compliant
Switching Frequency 500 kHz
Synchronous Rectifier No
Topology Boost, Flyback, SEPIC
Width 4.4 mm
Win Source Part Number 1074930-MAX15004AAUE+
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX15004AAUE+ CAD Model

Description

Maxim Integrated MAX15004AAUE+ High-Voltage Regulator

The MAX15004AAUE+ from Maxim Integrated is a versatile, high-voltage linear regulator designed to deliver a continuous output current of up to 50mA. This component operates from a wide input voltage range of 4V to 40V, making it an ideal choice for automotive, industrial, and high-reliability applications where variable input voltages and high voltage capabilities are required.

One of the standout features of the MAX15004AAUE+ is its integrated over-temperature and short-circuit protection, which safeguards the device and the downstream components from potential damage. This regulator also boasts a low quiescent current, contributing to its efficiency and making it suitable for power-sensitive applications.

The MAX15004AAUE+ comes in a compact 16-pin TSSOP package, which is space-efficient and allows for a small footprint on the PCB. Its thermal performance is optimized for a wide range of operating conditions, ensuring reliable performance even in harsh environments.

With a fixed output voltage version available, the MAX15004AAUE+ can be easily integrated into various circuits without the need for additional external components. For applications requiring a custom voltage, an adjustable output version is also available, which can be set with external resistors.

Key features of the MAX15004AAUE+ include:

  • Wide 4V to 40V input voltage range
  • Stable output with a 50mA load capacity
  • Over-temperature and short-circuit protection
  • Low quiescent current for power efficiency
  • Compact 16-pin TSSOP package for space-saving design
  • Available in fixed and adjustable output voltage versions

The MAX15004AAUE+ regulator is an excellent choice for designers looking for a reliable, high-voltage solution that can withstand the demands of challenging electrical environments. Whether used in automotive electronics, industrial control systems, or other high-voltage applications, this regulator from Maxim Integrated offers a combination of performance, protection, and versatility.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2500 $52.0000
38+ $2.6667 $101.3346
59+ $2.5833 $152.4147
80+ $2.5000 $200.0000
104+ $2.4167 $251.3368
139+ $2.1667 $301.1713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess