EN
  • EN
  • DE

MAX15005AAUE/V+T

Part No MAX15005AAUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 40 V
Frequency - Switching 15kHz to 1MHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 115220-MAX15005AAUE/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15005AAUE/V+T CAD Model

Description

The MAX15005AAUE/V+T from Maxim Integrated is a versatile, high-voltage, low-power linear regulator designed to provide a reliable power supply solution for a wide range of applications. This component is particularly well-suited for automotive, industrial, telecommunications, and consumer electronics where stable and efficient voltage regulation is critical.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage range from 6V to 40V, making it suitable for systems with varying supply voltages.
  • Adjustable Output: The output voltage is adjustable from 1.25V up to 90% of the input voltage, allowing for a high level of flexibility in different circuit designs.
  • Low Quiescent Current: Its quiescent current is low, which helps in reducing power consumption and improving efficiency, especially in battery-powered devices.
  • Thermal Protection: The MAX15005AAUE/V+T includes thermal shutdown protection, safeguarding the device and the system from damage due to excessive heat.
  • Short-Circuit Protection: It also features short-circuit protection, which ensures the longevity of the regulator and the safety of the application it is used in.
  • Stable Operation: The regulator is designed to be stable with ceramic output capacitors, providing a stable and reliable voltage supply.

Applications

The MAX15005AAUE/V+T is ideal for a variety of applications, including:

  • Automotive systems
  • Power supplies for telecom and networking equipment
  • Industrial control systems
  • Portable and battery-powered devices

Package and Quality

The device is offered in a compact TSSOP-16 package, making it easy to incorporate into space-constrained designs. Additionally, it is designed to meet the rigorous quality standards of Maxim Integrated, ensuring reliable performance in the most demanding environments.

Conclusion

Maxim Integrated's MAX15005AAUE/V+T high-voltage regulator is a robust and flexible component that provides precise voltage control with additional safety features. Whether you're designing automotive electronics or industrial machinery, this regulator is engineered to deliver consistent performance and protect your application against common electrical hazards.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess