EN
  • EN
  • DE

MAX1500VETN-T

Part No MAX1500VETN-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208315-MAX1500VETN-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1500VETN-T CAD Model

Description

Maxim Integrated MAX1500VETN-T: High-Performance Step-Down Converter

The MAX1500VETN-T is a state-of-the-art step-down (buck) converter from Maxim Integrated, designed to deliver high efficiency and robust performance for a wide range of applications. This advanced power management IC is capable of handling input voltages up to 28V, making it a versatile solution for systems that require a stable and efficient power supply.

With its integrated high-side MOSFET, the MAX1500VETN-T offers a compact solution that minimizes the need for external components, thereby reducing both system complexity and total cost. The device operates at a switching frequency of up to 500kHz, which allows for the use of smaller, less expensive inductors and capacitors, further contributing to a reduction in overall solution size and cost.

The MAX1500VETN-T features a wide output voltage range, which can be precisely adjusted to meet the specific demands of the application. This flexibility is complemented by its ability to deliver up to 2A of continuous output current, ensuring reliable performance even under heavy load conditions. Additionally, the device's high efficiency helps to reduce power loss and heat generation, extending the lifespan of the end product.

Safety and reliability are paramount in power management, and the MAX1500VETN-T addresses these concerns with integrated protection features. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which collectively safeguard the device and the system it powers from a variety of potential issues.

The MAX1500VETN-T is available in a thermally efficient, lead-free, 28-pin TQFN package, which is suitable for automated assembly processes and is compatible with a wide range of PCB designs. Its compact footprint and high integration level make it an ideal choice for space-constrained applications such as portable devices, industrial controls, and automotive systems.

In summary, Maxim Integrated's MAX1500VETN-T is a high-performance step-down converter that offers excellent efficiency, robust protection features, and a flexible, compact design to meet the needs of today's demanding electronic systems.

You May Also Be Interested in

Atmel
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Lowest to $2.9349
ESMT
Lowest to $1.0845
EliteMT
Need more? Email Us
EliteMT
Lowest to $2.1853
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $0.9506
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess