EN
  • EN
  • DE

MAX15023ETG+T

Part No MAX15023ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 200kHz to 1MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Win Source Part Number 133134-MAX15023ETG+T
Family Name MAX15023
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX15023ETG+T CAD Model

Description

Maxim Integrated's MAX15023ETG+T: High-Efficiency, Dual-Output Power Supply

The MAX15023ETG+T from Maxim Integrated is a versatile and efficient power management solution designed to cater to a wide range of applications. This dual-output power supply integrates two high-performance, PWM step-down DC-DC converters into a compact 24-pin TQFN package with an exposed pad. This integration facilitates a reduced component count and simplifies the power supply design for space-constrained applications.

Each converter in the MAX15023ETG+T operates over a wide input voltage range of 4.5V to 28V, making it suitable for systems powered by 5V, 12V, or 24V rails. With the ability to deliver up to 2A of output current for each channel, this dual-output power supply can efficiently power a variety of digital and analog circuits, including microprocessors, FPGAs, and other sensitive electronic components.

The device boasts an impressive efficiency of up to 95%, thanks to its low-resistance internal switches. This high efficiency helps reduce power loss and heat dissipation, which is critical for maintaining the reliability and longevity of electronic systems. Additionally, the MAX15023ETG+T features a switching frequency that can be programmed from 200kHz to 2.2MHz or synchronized to an external clock, allowing designers to optimize the solution for performance or component size.

With its adjustable soft-start time, the MAX15023ETG+T minimizes inrush current and ensures a smooth power-up sequence. The device also provides a host of protective features, including overcurrent protection, thermal shutdown, and undervoltage lockout, which safeguard the power supply and the load from various fault conditions.

For design flexibility, the MAX15023ETG+T supports independent enable inputs and power-good outputs for each converter. This level of control and monitoring is invaluable for systems that require sequenced power-up and power-down procedures. The exposed pad of the TQFN package enhances thermal performance, ensuring reliable operation even in environments with limited airflow.

In summary, Maxim Integrated's MAX15023ETG+T is a powerful, efficient, and reliable solution for designers seeking a dual-output power supply with high efficiency, programmable features, and robust protection mechanisms. Its compact form factor and comprehensive functionality make it an ideal choice for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Infineon Technologies
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8272 $51.3088
10+ $10.5249 $105.2490
15+ $10.1960 $152.9400
21+ $9.8671 $207.2091
27+ $9.5382 $257.5314
36+ $8.5515 $307.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,678 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess