EN
  • EN
  • DE

MAX15024AATB/V+T

Part No MAX15024AATB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER 8A SGL 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 28 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4A, 8A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 22ns, 16ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN-EP (3x3)
Win Source Part Number 701547-MAX15024AATB/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Sufficient
Family Name MAX15024
Introduction Date October 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX15024AATB/V+T CAD Model

Description

Maxim Integrated's MAX15024AATB/V+T High-Efficiency DC-DC Converter

The MAX15024AATB/V+T from Maxim Integrated is a high-performance, compact, and efficient DC-DC converter designed to meet the rigorous demands of modern electronic applications. This integrated circuit is part of Maxim's extensive portfolio of power management solutions and is engineered to provide a reliable and stable voltage supply for a variety of devices and systems.

Key Features

  • Wide Input Voltage Range: The MAX15024AATB/V+T operates on an input voltage range that accommodates various power sources, making it versatile for different applications.
  • Adjustable Output Voltage: It provides the flexibility to set the output voltage to the desired level to meet the specific requirements of the target application.
  • High Efficiency: This DC-DC converter is designed for high efficiency, which helps in reducing power loss and improving the overall performance of the end product.
  • Thermal Protection: With built-in thermal protection, the device ensures safe operation by preventing overheating and potential damage to the circuit.
  • Compact Package: The small form factor of the MAX15024AATB/V+T allows for its integration into space-constrained designs without sacrificing performance.

Applications

The MAX15024AATB/V+T is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices
  • Industrial systems
  • Portable and battery-powered electronics
  • Automotive applications

Product Specifications

The MAX15024AATB/V+T comes in a 10-pin TDFN package, offering a compact solution for space-sensitive applications. Its operating temperature range spans from -40°C to +125°C, ensuring reliable performance across various environmental conditions. The device's switching frequency is also optimized to balance efficiency and component size, providing a cost-effective solution for power regulation needs.

In summary, the MAX15024AATB/V+T DC-DC converter from Maxim Integrated stands out for its adaptability, efficiency, and compact design, making it an excellent choice for designers looking to enhance the power management capabilities of their electronic products.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2730 $61.3650
12+ $10.0704 $120.8448
18+ $9.7551 $175.5918
25+ $9.4410 $236.0250
32+ $9.1268 $292.0576
43+ $8.1820 $351.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess