EN
  • EN
  • DE

MAX15026BETD+T

Part No MAX15026BETD+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 200kHz to 2MHz
Duty Cycle (Max) 88%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 038406-MAX15026BETD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX15026BETD+T CAD Model

Description

Product Overview: MAX15026BETD+T by Maxim Integrated

The MAX15026BETD+T is a high-performance, low-voltage, dual-output linear regulator integrated circuit (IC) designed and manufactured by Maxim Integrated. This IC is part of Maxim's extensive range of power management solutions, engineered to meet the demanding requirements of modern electronic systems.

Key Features

  • Dual Independent Outputs: The MAX15026BETD+T features two independent low-dropout regulators (LDOs), providing versatility in powering multiple subsystems or functions within electronic devices.
  • Wide Input Voltage Range: This IC operates over a broad input voltage range from 1.425V to 3.6V, making it suitable for a variety of low-voltage applications.
  • High Accuracy: The output voltage accuracy is maintained within ±1%, ensuring reliable and consistent performance for sensitive electronic components.
  • Adjustable Output Voltage: The output voltage is adjustable with external resistors, offering design flexibility to match specific requirements.
  • Thermal Protection: The MAX15026BETD+T includes thermal shutdown protection to safeguard the IC and the system from overheating and potential damage.
  • Power-Saving Mode: A low quiescent current in shutdown mode helps in reducing power consumption when the regulator is not in use.
  • Compact Package: Supplied in a tiny, lead-free, 14-pin TDFN package with an exposed pad, the device occupies minimal board space and is suitable for space-constrained applications.

Applications

The versatile nature of the MAX15026BETD+T makes it an ideal choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Microprocessor and FPGA power supplies
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX15026BETD+T is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance even under harsh conditions.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX15026BETD+T is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1333 $63.9990
70+ $1.7510 $122.5700
105+ $1.6967 $178.1535
145+ $1.6413 $237.9885
185+ $1.5870 $293.5950
245+ $1.4230 $348.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess