EN
  • EN
  • DE

MAX15034BAUI+

Part No MAX15034BAUI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 1000kHz Automotive 28-Pin TSSOP EP / IC REG CTRLR BUCK 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.75 V ~ 5.5 V, 5 V ~ 28 V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 785391-MAX15034BAUI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15034
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Philippines, Thailand
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX15034BAUI+ CAD Model

Description

Product Overview: MAX15034BAUI+ from Maxim Integrated

The MAX15034BAUI+ is a high-performance, fixed-frequency, step-down DC-DC converter from Maxim Integrated, designed to deliver efficiency and reliability for a wide range of applications. This compact, integrated power solution is ideal for powering low-voltage circuits from a higher voltage supply with a maximum output current of up to 2A.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.5V to 28V input voltage range, making it suitable for diverse applications, including industrial, automotive, and telecommunications.
  • High Efficiency: With its synchronous rectification and internal compensation, the MAX15034BAUI+ achieves high efficiency, reducing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 90% of the input voltage, providing flexibility to power a variety of loads.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection ensure safe operation under abnormal operating conditions.
  • Compact Package: The device comes in a small, 8-pin µMAX package, which is ideal for space-constrained applications.

Applications

The MAX15034BAUI+ is suitable for a range of applications that require a compact, efficient, and reliable voltage conversion solution. Its robust design makes it an excellent choice for:

  • Point-of-Load (POL) power supplies
  • Industrial control systems
  • Automotive electronics
  • Networking and telecommunications equipment
  • Battery-powered devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX15034BAUI+ is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term performance and stability.

Conclusion

The MAX15034BAUI+ from Maxim Integrated is a versatile, efficient, and reliable step-down converter that meets the needs of modern electronic systems. Its wide input voltage range, high efficiency, and compact size make it an ideal choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $3.7940
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess