EN
  • EN
  • DE

LPC4330FBD144,551

Part No LPC4330FBD144,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP / MCU 32-bit ARM Cortex M4/M0 RISC ROMLess 2.5V/3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC43xx
Packaging Tray
Core Processor ARM Cortex-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 83
Program Memory Type ROMless
RAM Size 264K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 780017-LPC4330FBD144,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC4330
Introduction Date October 25, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC4330FBD144,551 CAD Model

Description

NXP LPC4330FBD144,551 Microcontroller

The NXP LPC4330FBD144,551 is a high-performance microcontroller that is part of the LPC4300 series, known for their dual-core architecture. This product is designed to cater to a wide range of applications that require high data processing and real-time performance, making it an ideal choice for industrial, automotive, and embedded applications.

Key Features:

  • Dual-Core Configuration: The LPC4330FBD144,551 features an asymmetric dual-core digital signal controller architecture, which includes an ARM Cortex-M4F and a Cortex-M0 processor. This allows for efficient division of tasks and enhanced system performance.
  • Memory: It comes with 264KB of on-chip SRAM, 1MB of dual bank on-chip Flash, and the ability to interface with external memory devices for expanded storage needs.
  • High-Speed Interfaces: The device offers a range of high-speed connectivity options, including USB 2.0, Ethernet, and CAN, which are essential for modern communication requirements.
  • Advanced Peripherals: A rich set of peripherals such as multiple timers, ADC/DAC, and a digital microphone interface, provide the flexibility to handle complex tasks and sensor integration.
  • Package: The LPC4330FBD144,551 is housed in a 144-pin LQFP package, which is suitable for space-constrained applications while still offering ample I/O options.
  • Energy Efficient: It operates with a low power consumption profile, which is crucial for battery-powered and energy-sensitive applications.

Applications:

The microcontroller's robust feature set makes it well-suited for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Audio and voice processing
  • Embedded audio applications
  • Complex IoT devices

The LPC4330FBD144,551 from NXP is a versatile and powerful microcontroller that provides designers with the ability to develop sophisticated and high-performance embedded systems. With its dual-core architecture, extensive memory, and comprehensive set of peripherals, it stands as a solid choice for any application demanding reliability and advanced capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1574 $52.6296
10+ $10.7958 $107.9580
15+ $10.4585 $156.8775
20+ $10.1211 $202.4220
26+ $9.7837 $254.3762
35+ $8.7716 $307.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,888 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess