EN
  • EN
  • DE

MAX15039ETG+

Part No MAX15039ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.9V to 5.5V Step Down Single-Out 3.3V 4A 24-Pin TQFN EP / IC REG BUCK ADJ/PROG 6A 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 2.9V
Voltage Input MAX 5.5V
Output Voltage 0.6V (0.6V ~ 2.5V)
Output Voltage MAX 4.95V
Output Current 6A
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 785392-MAX15039ETG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15039
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin China, Malaysia, Taiwan, Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX15039ETG+ CAD Model

Description

Maxim Integrated MAX15039ETG+ High-Efficiency, Low-Voltage DC-DC Converter

The MAX15039ETG+ from Maxim Integrated is a state-of-the-art DC-DC converter designed for applications that demand high efficiency and reliability in a compact package. This device is ideal for powering low-voltage circuits in a wide range of electronic devices, including portable gadgets, networking equipment, and industrial systems.

With an input voltage range of 2.9V to 5.5V, the MAX15039ETG+ is versatile enough to operate from a single lithium-ion cell, multiple Alkaline/NiMH cells, or regulated 5V and 3.3V power rails. This flexibility makes it suitable for battery-operated devices where efficiency is crucial for maximizing battery life.

The MAX15039ETG+ features a synchronous switching buck regulator architecture, which significantly improves efficiency by eliminating the diode forward voltage drop and reducing power loss. The device is capable of delivering up to 1A of continuous output current, ensuring sufficient power for even the most demanding low-power circuits. Additionally, the high switching frequency of up to 4MHz allows the use of small, low-profile inductors and capacitors, reducing the overall solution size and making it ideal for space-constrained applications.

One of the key benefits of the MAX15039ETG+ is its excellent transient response and output voltage accuracy, which is critical for maintaining stable operation in digital systems. The output voltage is adjustable from 0.6V to 0.9V times the input voltage, providing designers with the flexibility to tailor the output to their specific needs.

For enhanced safety and reliability, the MAX15039ETG+ incorporates a variety of protection features, including over-temperature protection, over-current protection, and undervoltage lockout. These features help to safeguard both the power converter and the system it powers from various fault conditions.

The device is available in a thermally efficient, space-saving 24-pin TQFN package with an exposed pad for improved thermal performance. The MAX15039ETG+ operates over the industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Overall, the MAX15039ETG+ from Maxim Integrated is an ideal solution for designers looking to enhance the efficiency and performance of their low-voltage power supply systems, while minimizing space and component count.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess