EN
  • EN
  • DE

MAX15046CAEE+

Part No MAX15046CAEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC
Manufacturer Maxim Integrated
Package Tube
Supply Voltage 4.5V ~ 40V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Family Name MAX15046
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881095-MAX15046CAEE+
Ultra Librarian 3D Model Ultra Librarian MAX15046CAEE+ CAD Model

Description

Product Overview: MAX15046CAEE+ from Maxim Integrated

The MAX15046CAEE+ is a high-performance, low-voltage, single-phase synchronous buck controller from Maxim Integrated, designed to deliver precision voltage regulation in a compact package. This controller is ideal for a wide range of applications, including computing systems, telecommunications, networking equipment, and portable devices, where efficient power management is crucial.

Key Features

  • Wide Input Voltage Range: The MAX15046CAEE+ operates over a 4.5V to 28V input voltage range, accommodating various supply levels and ensuring flexibility across different platforms.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V with a precision reference voltage of ±1%, allowing for fine-tuning to meet specific requirements.
  • High Efficiency: Its synchronous operation, with integrated MOSFET drivers, provides high efficiency and reduces the need for external components.
  • Integrated Features: It includes an oscillator, bootstrap diode, and a digital soft-start to reduce inrush current during startup.
  • Protection Mechanisms: The device offers comprehensive protection features such as overcurrent protection, undervoltage lockout (UVLO), and thermal shutdown to safeguard the system under abnormal conditions.
  • Compact Design: Housed in a compact 16-pin QSOP package, the MAX15046CAEE+ saves board space and is suitable for space-constrained applications.

Applications

With its versatile features and robust design, the MAX15046CAEE+ is an excellent choice for a range of applications, including:

  • Point-of-Load (POL) conversions
  • FPGAs and DSPs power supplies
  • Networking and telecommunications equipment
  • Notebooks and desktop computers
  • Industrial and medical equipment

Conclusion

The MAX15046CAEE+ from Maxim Integrated stands out as a highly integrated, efficient, and reliable solution for power management challenges. Its blend of performance, compactness, and protection features make it a top choice for designers looking to optimize their power systems for performance and space.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess