EN
  • EN
  • DE

MAX1505VETM+T

Part No MAX1505VETM+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208354-MAX1505VETM+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1505VETM+T CAD Model

Description

Maxim Integrated's MAX1505VETM+T - Power Management IC

The MAX1505VETM+T from Maxim Integrated is a highly efficient, compact power management integrated circuit (PMIC) designed to deliver outstanding performance for space-constrained applications. This versatile IC is part of Maxim's extensive range of power solutions, engineered to meet the stringent requirements of modern electronic devices. The MAX1505VETM+T is particularly well-suited for portable devices, where power efficiency and battery life are critical considerations.

With its advanced design, the MAX1505VETM+T offers a multifaceted approach to power management. It integrates multiple functions such as DC-DC conversion, voltage regulation, and power control, all within a single, tiny package. This level of integration not only saves on board space but also simplifies the design process, reducing time to market for product developers.

The device operates over a wide input voltage range, accommodating various power sources from batteries to USB inputs, making it incredibly versatile for different product designs. Its high-efficiency conversion rates ensure minimal power loss, which translates to longer battery life and reduced heat generation. This is particularly important in portable applications where thermal management can be a significant challenge.

Designed with robustness in mind, the MAX1505VETM+T includes built-in protection features such as over-temperature and over-current protection, ensuring the longevity and reliability of the end product. These features safeguard the device and the system it powers from the potential damages caused by abnormal operating conditions.

For designers looking for a PMIC that can support a wide range of output voltages, the MAX1505VETM+T is an excellent choice. Its flexible programming options allow for fine-tuning of the output voltage to meet the specific demands of the application. Additionally, its low quiescent current contributes to the overall energy efficiency of the system.

In summary, the MAX1505VETM+T from Maxim Integrated is a powerful, highly integrated PMIC that offers a comprehensive solution for power management in portable devices. Its efficiency, compact size, and protective features make it an ideal choice for designers aiming to create products with exceptional performance and extended battery life.

You May Also Be Interested in

ESMT
Lowest to $3.2617
ESMT
Lowest to $1.0845
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $2.1853
EliteMT
Need more? Email Us
EliteMT
Lowest to $3.4246
Coilcraft
Lowest to $1.5451

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess