EN
  • EN
  • DE

P120Z6

Part No P120Z6
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 265457-P120Z6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P120Z6 CAD Model

Description

The P120Z6 is a SIDACtor® protection thyristor manufactured by Littelfuse Inc. It is designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, power surges, and electrostatic discharge (ESD). SIDACtor devices are commonly used in telecommunications, data communication, and industrial applications.

Applications:

  • Telecommunication Equipment: Protection for telephone lines, modems, and DSL equipment.
  • Data Communication Lines: Protection for Ethernet, RS-485, and other data interfaces.
  • Industrial Control Systems: Protection for programmable logic controllers (PLCs), sensors, and actuators.
  • Power Supplies: Overvoltage protection for AC/DC and DC/DC power supplies.
  • Lighting Systems: Surge protection for LED lighting and other lighting systems.

Features:

  • Low On-State Voltage: Minimizes voltage drop during surge events.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Fast Turn-On Time: Quickly clamps overvoltage transients.
  • Bidirectional Protection: Protects against both positive and negative surges.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive equipment from damage caused by overvoltage transients.
  • Reduced Downtime: Prevents equipment failure and downtime, reducing maintenance costs.
  • Improved System Safety: Protects users from electrical hazards caused by overvoltage transients.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Protection: Provides a cost-effective solution for overvoltage protection.

The P120Z6 typically comes in a DO-214AA (SMB) package. It offers a fast response time and robust surge handling capability. This device diverts excess current away from sensitive components, protecting them from potential damage. The P120Z6 is a reliable and effective solution for safeguarding electronic equipment against transient voltage surges. Its characteristics make it suitable for a variety of applications where overvoltage protection is critical. Ensure to review the official datasheet from Littelfuse for detailed electrical specifications, surge ratings, and application notes to ensure optimal performance and protection within your specific application.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NEC-TOKIN
Lowest to $0.3269
TDK Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Sanken
Lowest to $1.7533
NVIDIA
Need more? Email Us
Toko America Inc.
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Lowest to $3.2617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess