EN
  • EN
  • DE

MAX1505VETM

Part No MAX1505VETM
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208353-MAX1505VETM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1505VETM CAD Model

Description

Maxim Integrated MAX1505VETM Battery Charger IC

The Maxim Integrated MAX1505VETM is a highly sophisticated and versatile lithium-ion (Li+) battery charger IC designed to cater to the demanding requirements of portable electronics. Engineered to provide safe and efficient charging for single-cell Li+ batteries, this compact solution is ideal for space-constrained applications such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

The MAX1505VETM boasts an intelligent charging control system that optimizes the charging cycle for speed and battery health. It supports both USB and AC adapter power sources, automatically adapting to the available input current. This flexibility ensures that your devices can be charged from almost any power source, making it convenient for users on the go.

One of the standout features of the MAX1505VETM is its integrated current-sense amplifier and high-accuracy voltage reference, which work together to provide precise control of the charging process. This precision ensures that the battery is charged to its optimal voltage threshold, enhancing the overall lifespan and performance of the battery.

The MAX1505VETM also offers a range of safety features to protect both the charger and the battery. It includes overvoltage protection, thermal regulation, and safety timers to prevent overcharging. Additionally, the device has a charge status output that can be used to light an LED or communicate with a host processor, providing real-time feedback on the charging process.

Designed with efficiency in mind, the MAX1505VETM operates with minimal power dissipation. This not only conserves energy but also reduces the heat generated during charging, which is crucial for maintaining the integrity of sensitive electronic components.

For designers and engineers, the MAX1505VETM comes in a compact, thermally-efficient TQFN package that simplifies board layout and saves valuable PCB space. Its integration of multiple charging functions into a single chip makes it an ideal solution for creating sleek, high-performance portable devices with extended battery life.

In summary, the Maxim Integrated MAX1505VETM battery charger IC is a powerful, compact, and reliable solution for modern portable electronics, offering advanced charging capabilities, safety features, and design convenience.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $2.1853
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Omron
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess