EN
  • EN
  • DE
  • IT

MAX15061ATE+T

Part No MAX15061ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC BOOST CONV/CURR MON 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Current/Power Monitor
Operating Supply Current 1.2mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 701569-MAX15061ATE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15061
Introduction Date September 30, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX15061ATE+T CAD Model

Description

The MAX15061ATE+T from Maxim Integrated is a highly efficient, compact, synchronous step-down DC-DC converter that is designed to deliver a continuous output current of up to 300mA. This advanced power solution is ideal for space-constrained applications, providing a high level of performance in a tiny, 6-pin wafer-level package (WLP) with dimensions of just 1.63mm x 0.88mm x 0.64mm.

With an input voltage range of 2.7V to 5.5V, the MAX15061ATE+T is versatile enough to be used in a variety of systems, from battery-powered devices to industrial controls. It boasts a high switching frequency of up to 4MHz, which allows the use of small, low-profile inductors and capacitors, further minimizing the footprint and height of the power supply solution on the circuit board.

The device features a peak efficiency of 92%, ensuring minimal power loss during operation and making it an excellent choice for applications where power efficiency is critical. This high efficiency also contributes to reduced heat generation, enhancing the reliability and lifespan of the device and the system it powers.

One of the standout features of the MAX15061ATE+T is its True Shutdown™ mode, which disconnects the output from the input with no forward or reverse current when disabled, providing a true, high-impedance state at the output. This is particularly useful for load-switching applications and power sequencing.

Additional features of this DC-DC converter include over-current protection, thermal shutdown, and under-voltage lockout, all of which contribute to the safe and stable operation of the device under various conditions. Its excellent transient response and low output voltage ripple make the MAX15061ATE+T a reliable choice for sensitive RF and analog circuits that require a clean power supply.

Whether you're designing for portable electronics, wearables, or any application where space and efficiency are at a premium, the MAX15061ATE+T from Maxim Integrated offers an impressive solution that meets the demands of modern electronic devices.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0094 $62.0188
5+ $25.4435 $127.2175
8+ $24.6489 $197.1912
10+ $23.8542 $238.5420
13+ $23.0584 $299.7592
17+ $20.6733 $351.4461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess