EN
  • EN
  • DE

MAX1510AETB

Part No MAX1510AETB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701584-MAX1510AETB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1510AETB CAD Model

Description

Maxim Integrated MAX1510AETB High-Efficiency, Low-Voltage, Step-Down DC-DC Converter

The MAX1510AETB is a state-of-the-art, high-efficiency, synchronous step-down DC-DC converter designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and powerful component is engineered to deliver a continuous output current of up to 8A, making it an ideal power solution for portable devices that require a small form factor without compromising on performance.

Operating from a supply voltage range of 2.6V to 5.5V, the MAX1510AETB is perfectly suited for battery-powered applications, including laptops, handheld devices, and other portable electronics that demand efficient power management. Its high level of integration facilitates a reduced component count, which in turn minimizes the overall design footprint and simplifies the power supply design process.

The device features an adjustable output voltage from 0.7V to VIN, allowing for a high degree of flexibility in catering to various system requirements. The MAX1510AETB's high switching frequency of up to 1MHz enables the use of small, low-profile inductors and capacitors, further reducing space and offering a power-dense solution for compact devices.

With an impressive efficiency of up to 95%, the MAX1510AETB ensures minimal power loss and helps extend battery life in portable applications. Its advanced control scheme provides fast transient response, which is crucial for maintaining stable operation during rapid load changes.

The device also incorporates a comprehensive suite of protection features to enhance system reliability. This includes overcurrent protection, thermal shutdown, and undervoltage lockout, safeguarding the device and the system it powers from a range of potential faults.

The MAX1510AETB is available in a thermally efficient, 10-pin TDFN package, which is not only space-saving but also conducive to better thermal performance. Its robust design and high reliability make it an excellent choice for designers looking to create high-performance, energy-efficient products in the competitive portable electronics market.

Overall, the Maxim Integrated MAX1510AETB offers a potent combination of efficiency, flexibility, and compactness, making it a top-tier solution for modern, low-voltage power supply requirements.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess