EN
  • EN
  • DE

MAX15157ATJ+

Part No MAX15157ATJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH VOLTAGE BUCK BOOST CONTROLL / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX15157
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 701586-MAX15157ATJ+
Ultra Librarian 3D Model Ultra Librarian MAX15157ATJ+ CAD Model

Description

Maxim Integrated MAX15157ATJ+ High-Efficiency, DC-DC Converter

The MAX15157ATJ+ from Maxim Integrated is a cutting-edge, high-efficiency, synchronous step-down DC-DC converter designed to deliver precise voltage regulation and outstanding performance in a compact package. This versatile power management IC is ideal for a wide range of applications, from portable devices to embedded systems that require efficient power conversion and a small footprint.

Featuring an input voltage range of 4.5V to 24V, the MAX15157ATJ+ is capable of driving loads up to 10A with excellent line and load regulation. The device integrates high-side and low-side MOSFETs, which not only simplifies the design but also enhances efficiency by minimizing external component count. Its adjustable output voltage ranges from 0.6V up to 90% of the input voltage, allowing for flexibility in powering various circuits requiring different voltage levels.

The MAX15157ATJ+ boasts a high switching frequency that can be adjusted from 200kHz to 1MHz, enabling designers to optimize performance for their specific application. A higher switching frequency allows for smaller external components, reducing overall solution size, while a lower frequency can improve efficiency at light loads. The device also features a SYNC input for synchronization to an external clock, which is useful in noise-sensitive applications to mitigate electromagnetic interference (EMI) concerns.

With built-in protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, the MAX15157ATJ+ ensures reliable operation under adverse conditions. Additionally, its soft-start feature prevents inrush current at startup, contributing to system stability.

The MAX15157ATJ+ is available in a compact, thermally enhanced, 32-pin TQFN package with an exposed pad for improved thermal performance. This makes it an excellent choice for space-constrained applications where maintaining a low thermal profile is crucial.

Whether you're designing power supplies for FPGA, DSP, or ASIC applications, or seeking an efficient power solution for networking and telecommunications equipment, the MAX15157ATJ+ from Maxim Integrated offers a high-performance, space-saving option that doesn't compromise on quality or efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,428 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess