EN
  • EN
  • DE

MAX1517ETJ+TG104

Part No MAX1517ETJ+TG104
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701590-MAX1517ETJ+TG104
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1517ETJ+TG104 CAD Model

Description

The MAX1517ETJ+TG104 from Maxim Integrated is a high-performance, advanced power-management IC designed specifically for portable and compact electronic devices. This product offers a comprehensive solution for power regulation, providing both efficiency and reliability for applications such as notebook computers, handheld devices, and other battery-powered electronics.

Key Features

  • High Efficiency: The MAX1517ETJ+TG104 is built to ensure high efficiency in power conversion, which is crucial for extending battery life in portable devices.
  • Multiple Outputs: This IC supports multiple output voltages, enabling it to power various components within a single device, such as the CPU, memory, and other peripherals.
  • Integrated Switching Regulators: It includes integrated switching regulators with synchronous rectification to minimize power loss during voltage conversion.
  • Programmable Voltage: The output voltages are programmable via an I²C-compatible serial interface, allowing for dynamic voltage scaling to meet the needs of different system states.
  • Thermal Protection: The MAX1517ETJ+TG104 features built-in thermal protection to prevent overheating, ensuring system stability and longevity.
  • Compact Package: The device comes in a compact, 32-pin Thin QFN package, making it ideal for space-constrained applications.

Applications

The versatility of the MAX1517ETJ+TG104 makes it suitable for a wide range of applications. Its main uses include:

  • Notebook and sub-notebook computers
  • Handheld devices (PDAs, smartphones)
  • Portable media players
  • Portable gaming devices

Technical Specifications

Some of the technical specifications for the MAX1517ETJ+TG104 include:

  • Package: 32-pin Thin QFN
  • Operating Temperature: -40°C to +85°C
  • Input Voltage Range: Typically designed to operate over a wide input voltage range to accommodate varying power supplies and battery voltages.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3939 $59.3329
27+ $4.4260 $119.5020
41+ $4.2874 $175.7834
56+ $4.1499 $232.3944
72+ $4.0113 $288.8136
97+ $3.5967 $348.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess