EN
  • EN
  • DE

MAX1518BE

Part No MAX1518BE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701591-MAX1518BE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1518BE CAD Model

Description

The MAX1518BE from Maxim Integrated is a highly integrated power supply designed specifically for thin-film transistor liquid-crystal displays (TFT-LCDs). This advanced IC is engineered to provide a reliable and efficient power management solution for portable and compact devices that utilize TFT-LCD panels, such as laptops, tablets, and monitors.

Key Features

  • High Integration: The MAX1518BE integrates a step-up DC-DC converter, a linear regulator, a high-frequency operational amplifier, and a positive/negative charge pump into a single chip, reducing the need for additional components and simplifying the design process.
  • Versatile Power Outputs: It offers multiple outputs to cater to different sections of the TFT-LCD panel, including VON for the gate-on supply, VOFF for the gate-off supply, VLOGIC for the logic supply, and VCOM for the common voltage supply.
  • Adjustable Voltage: The output voltages are adjustable through external resistive dividers, allowing for customization to match specific panel requirements.
  • High Efficiency: The step-up converter operates at a high switching frequency, enabling the use of small, low-profile inductors and capacitors, which in turn helps to maximize power efficiency and minimize space on the PCB.
  • Protection Features: It includes comprehensive protection features such as thermal shutdown, overvoltage protection, and under-voltage lockout, ensuring safe and reliable operation under diverse conditions.
  • Compact Package: The device is available in a small, thermally efficient, 28-pin TQFN package, which is ideal for space-constrained applications.

Applications

The MAX1518BE is an excellent choice for designers looking to enhance the performance and extend the battery life of their TFT-LCD applications. Its compact size and comprehensive feature set make it suitable for a wide range of products that demand high-quality visual displays with efficient power management.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess