EN
  • EN
  • DE

MAX1518ETJ+

Part No MAX1518ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONV W/OP AMP 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Converter, TFT LCD
Voltage - Input 2.6 V to 5.5 V
Number of Outputs 1
Output Voltage 2.6 V to 13 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 138361-MAX1518ETJ+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1518ETJ+ CAD Model

Description

Maxim Integrated's MAX1518ETJ+ TFT-LCD Power Supply

The MAX1518ETJ+ is a compact, high-performance power supply integrated circuit designed by Maxim Integrated specifically for thin-film transistor liquid-crystal display (TFT-LCD) panels. This versatile IC is engineered to provide a complete power supply solution for small to medium-sized TFT-LCDs, commonly used in portable devices such as laptops, tablets, and monitors.

This power supply IC incorporates a step-up controller, two linear regulators, and a high-frequency operational amplifier. The step-up controller is designed to generate the source voltage for the LCD panel, while the linear regulators provide the gate-on and gate-off supplies. The operational amplifier is dedicated to driving the VCOM backplane voltage, which is crucial for ensuring high-quality display performance and reducing flicker.

Key Features of MAX1518ETJ+

  • High Integration: The MAX1518ETJ+ integrates multiple functions into a single chip, reducing the need for additional external components and simplifying the design process for engineers.
  • Efficient Power Conversion: With its step-up controller that operates at up to 1.2MHz, this IC allows for the use of small, low-profile inductors and capacitors, minimizing the size of the power supply section on the PCB.
  • Adjustable Outputs: The device offers adjustable output voltages for the source, gate, and VCOM, providing designers with flexibility to match the requirements of various LCD panels.
  • Thermal Protection: The MAX1518ETJ+ includes thermal shutdown protection that safeguards the IC from potential damage due to overheating.
  • Compact Package: Packaged in a 32-pin thin QFN (5mm x 5mm), the MAX1518ETJ+ is designed for space-constrained applications.

With its high level of integration and performance, the MAX1518ETJ+ is an ideal choice for powering TFT-LCD panels. Its combination of efficiency, flexibility, and compact form factor makes it a go-to solution for display-related applications where space and power efficiency are critical considerations.

Overall, the MAX1518ETJ+ by Maxim Integrated represents a reliable and efficient solution for modern TFT-LCD power supply needs, delivering consistent performance in a range of display technologies.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2801 $56.4005
11+ $9.2555 $101.8105
17+ $8.9663 $152.4271
24+ $8.6770 $208.2480
30+ $8.3878 $251.6340
40+ $7.5201 $300.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess