EN
  • EN
  • DE

MAX151ACWG

Part No MAX151ACWG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC HS 10-BIT REF T/H 24-SOIC / 10 Bit Analog to Digital Converter Input 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Tube
Number of Bits 10
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting SMD (SMT)
Base Product Number MAX151
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX151ACWG-MA,MAXMAXMAX151ACWG
Standard Package 30
Win Source Part Number 1127499-MAX151ACWG
Ultra Librarian 3D Model Ultra Librarian MAX151ACWG CAD Model

Description

Maxim Integrated MAX151ACWG 8-Bit ADC

The MAX151ACWG from Maxim Integrated is a high-performance, 8-bit analog-to-digital converter (ADC) designed for applications requiring a combination of high speed and low power consumption. This ADC is well-suited for use in battery-powered devices, portable instrumentation, and other applications where efficient data conversion is essential.

Key Features:

  • High-Speed Conversion: The MAX151ACWG offers a fast conversion time, making it ideal for high-speed data acquisition systems.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC consumes minimal power, which helps extend battery life in portable applications.
  • Single +5V Supply: The device operates from a single +5V supply, simplifying the power supply design and minimizing the overall system power requirements.
  • Integrated Sample/Hold Function: With an internal sample-and-hold circuit, the MAX151ACWG captures analog input signals accurately, ensuring reliable and precise data conversion.
  • Easy Interface: The ADC features a simple digital interface that can be easily connected to microprocessors and digital systems, facilitating straightforward integration into a variety of designs.
  • Dual-Mode Operation: It supports both full-power and standby modes, allowing for flexible power management depending on the operational requirements.

Applications:

The MAX151ACWG is versatile and can be used in a wide array of applications, including:

  • Portable Devices
  • Data Logging Systems
  • Medical Instruments
  • Industrial Control Systems
  • Scientific Analysis Equipment

Technical Specifications:

The device comes in a 24-pin Wide SO package and features a 0V to +5V analog input range with an 8-bit resolution. It has a maximum sampling rate of up to 1.25Msps, allowing it to handle high-speed signals without compromising accuracy.

Overall, the Maxim Integrated MAX151ACWG ADC is a reliable and efficient solution for designers looking to incorporate high-speed analog-to-digital conversion into their systems with minimal power draw and easy interfacing capabilities.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess