Maxim Integrated's MAX1535ETJ: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers
The MAX1535ETJ from Maxim Integrated is a sophisticated power-management IC designed specifically to meet the demanding requirements of notebook computers. This high-performance, quad-output controller integrates multiple features to provide a compact, efficient, and reliable power supply solution for portable computing devices.
Key Features:
- High Efficiency: The MAX1535ETJ boasts high efficiency, which is critical for maximizing battery life in notebook computers. This efficiency is achieved through advanced design and process technologies that minimize power loss during operation.
- Multiple Outputs: With four output channels, the MAX1535ETJ can power various subsystems within a notebook computer, including the CPU core, graphics processor, memory, and system chipset.
- Adjustable Output Voltage: The device offers adjustable output voltages, allowing for precise voltage regulation tailored to the specific needs of each powered component.
- Quick PWM Transient Response: The MAX1535ETJ features a quick pulse-width modulation (PWM) transient response, which is essential for maintaining stable voltages during rapid changes in load, such as when a CPU switches between low-power and high-performance modes.
- Overvoltage Protection: Built-in overvoltage protection ensures that the powered components are safeguarded against potential damage from voltage spikes.
- Thermal Management: The device includes thermal management features to protect against overheating, thereby enhancing the longevity and reliability of the notebook.
Applications:
The MAX1535ETJ is primarily used in notebook computers but is also suitable for other portable electronics that require multiple, efficient, and well-regulated power supplies. Its compact size and integration make it an excellent choice for space-constrained applications where multiple power rails are needed.
Technical Specifications:
- Package Type: 32-TQFN
- Operating Temperature Range: -40°C to +85°C
- Output Voltage Range: Adjustable based on application requirements
- Protection Features: Overvoltage, Thermal
Overall, the MAX1535ETJ from Maxim Integrated is a versatile and reliable solution for powering the critical components of notebook computers, ensuring efficient operation and protection for the system's sensitive electronics.