EN
  • EN
  • DE

MAX1536ETI+

Part No MAX1536ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.6A 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 3.6A 28-WFQFN Exposed Pad
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-TQFN (5x5)
Family Name MAX1536
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881105-MAX1536ETI+
Ultra Librarian 3D Model Ultra Librarian MAX1536ETI+ CAD Model

Description

Maxim Integrated's MAX1536ETI+ Power Management IC

The MAX1536ETI+ from Maxim Integrated is a high-efficiency, multi-output, step-down power supply that is designed to meet the rigorous power demands of portable electronics. This advanced power management integrated circuit (PMIC) is particularly well-suited for applications in notebook computers, PDAs, and other compact devices where space is at a premium and efficient power management is crucial.

With a wide input voltage range of 5V to 24V, the MAX1536ETI+ is versatile and can accommodate various power sources. The device features dual step-down outputs that are capable of delivering up to 5A and 3A respectively, making it an ideal solution for systems that require multiple regulated voltages. The high switching frequency of up to 300kHz allows for the use of small external components, thus reducing the overall footprint and bill of materials.

The PMIC incorporates a range of protection features to ensure the longevity and reliability of the end application. These include overvoltage protection, thermal shutdown, and current limit protection. The MAX1536ETI+ also supports soft-start functionality to minimize inrush current during startup, which is particularly important in battery-powered devices to prevent unnecessary power drain.

Engineers will appreciate the flexibility offered by the MAX1536ETI+, as it includes an I²C-compatible interface that allows for dynamic voltage adjustment and power sequencing. This level of control enables power optimization and management tailored to specific system requirements, enhancing performance and power efficiency.

The device is available in a compact 28-pin TQFN package, which not only saves space but also offers excellent thermal performance. The MAX1536ETI+ operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance across diverse operating conditions.

In summary, the MAX1536ETI+ from Maxim Integrated is a powerful, efficient, and feature-rich power management solution that is ideal for designers looking to optimize power in compact, high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0824 $50.8240
24+ $4.1702 $100.0848
38+ $4.0399 $153.5162
52+ $3.9096 $203.2992
67+ $3.7792 $253.2064
89+ $3.3883 $301.5587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess