EN
  • EN
  • DE

MAX1538ETI+T

Part No MAX1538ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Power Switch Hi Side 2-OUT 0.025A 28-Pin TQFN EP T/R / IC PWR SOURCE SELECTOR 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Power Management
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Win Source Part Number 021153-MAX1538ETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX1538
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX1538ETI+T CAD Model

Description

Maxim Integrated's MAX1538ETI+T: A High-Efficiency Power Management Solution

The MAX1538ETI+T from Maxim Integrated is a versatile and reliable power management IC, designed to deliver high-efficiency power conversion for a variety of applications. This compact, integrated circuit is housed in a space-saving 28-pin TQFN package, making it an ideal choice for systems where board space is at a premium.

With its advanced features, the MAX1538ETI+T provides an efficient solution for managing power in complex electronic systems. It operates over a wide input voltage range, making it suitable for battery-powered devices as well as those powered by regulated DC supplies. The device's multi-phase operation not only improves efficiency but also reduces the overall thermal footprint, enhancing system reliability and performance.

The MAX1538ETI+T is equipped with programmable switching frequency and soft-start capabilities, which enable designers to optimize performance for specific applications. Additionally, the IC incorporates a variety of protection features, including overvoltage, undervoltage, and thermal shutdown, to safeguard the system against potential damage from abnormal operating conditions.

This power management IC is an excellent choice for applications requiring multiple output voltages, as it supports both synchronous and nonsynchronous operation. Its high level of integration reduces the need for external components, simplifying the design process and accelerating time to market for new products.

Applications that can benefit from the MAX1538ETI+T include notebook computers, portable electronics, and other devices requiring efficient power distribution and management. Its robust design and manufacturing quality make it a reliable choice for both new designs and as a drop-in replacement in existing systems.

In summary, Maxim Integrated's MAX1538ETI+T is a powerful, efficient, and versatile power management solution that meets the demands of modern electronic devices. Its compact form factor, combined with high-efficiency operation and comprehensive protection features, make it an ideal choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Silergy Corp
nan
Lowest to $0.9314
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2951 $55.7706
14+ $7.6268 $106.7752
21+ $7.3884 $155.1564
28+ $7.1501 $200.2028
37+ $6.9118 $255.7366
49+ $6.1968 $303.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess