EN
  • EN
  • DE

MAX153CAP-T

Part No MAX153CAP-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PAR 1MSPS 20SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±5V, 5V
Digital Supply Voltage ±5V, 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SSOP
Win Source Part Number 073316-MAX153CAP-T
Ultra Librarian 3D Model Ultra Librarian MAX153CAP-T CAD Model

Description

The MAX153CAP-T from Maxim Integrated is a versatile and high-performance analog-to-digital converter (ADC) that offers a perfect blend of efficiency and precision for a wide range of applications. This 10-bit ADC features an 8-channel multiplexer and a serial interface, making it an ideal choice for systems where space is at a premium and multiple analog signals need to be digitized with minimal power consumption.

Key Features

  • Resolution: 10-bit resolution provides a fine level of detail in signal conversion, ensuring fidelity and precision in measurements.
  • Channels: An 8-channel multiplexer allows for multiple single-ended inputs, making it suitable for multi-sensor systems.
  • Sampling Rate: A maximum sampling rate of 133ksps (kilo-samples per second) enables the capture of fast-changing signals.
  • Low Power: Designed for low-power operations, it is ideal for battery-powered devices and energy-sensitive applications.
  • Serial Interface: The SPI/QSPI/MICROWIRE compatible serial interface ensures easy integration with most microcontrollers and digital systems.
  • Single Supply Operation: Operates from a single +5V supply, simplifying power supply design.
  • Software Configurable: Offers software-configurable analog inputs, reference, and shutdown, allowing for flexible system design.

Applications

The MAX153CAP-T is suited for a variety of applications, including:

  • Data acquisition systems
  • Battery-powered instruments
  • Industrial control systems
  • Medical devices
  • Portable equipment

Package and Reliability

Maxim Integrated provides the MAX153CAP-T in a 20-pin SSOP package, which offers a compact footprint for space-constrained applications. The device is specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance across diverse operating conditions.

With its robust feature set, the MAX153CAP-T stands out as a high-quality component for designers who require an efficient and reliable solution for analog-to-digital conversion in their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess