EN
  • EN
  • DE

MAX153CAP

Part No MAX153CAP
Manufacturer Maxim Integrated
Description 1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212223-MAX153CAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX153CAP CAD Model

Description

The MAX153CAP, a product from Maxim Integrated, is a high-performance, low-power, 8-channel, serial 8-bit analog-to-digital converter (ADC) that offers exceptional value for designers looking to manage multiple analog signals in their system. This ADC is particularly well-suited for applications requiring a combination of compact size, low power consumption, and multiple analog input channels, such as in battery-powered devices, data acquisition systems, and portable instrumentation.

One of the standout features of the MAX153CAP is its multiplexed input structure, which allows for the monitoring of up to eight analog signals through a single ADC, thereby conserving valuable board space and reducing system complexity. The device operates from a single +5V supply, making it easy to integrate into existing designs without the need for additional power regulation components.

The MAX153CAP boasts a fast conversion time, typically completing an analog-to-digital conversion in just 10.24µs. This speed makes it an ideal choice for systems that require rapid sampling of multiple analog inputs, such as process control and monitoring systems. Furthermore, its serial interface simplifies connections to microcontrollers and DSPs, utilizing SPI, QSPI, and MICROWIRE protocols for versatile communication options.

In terms of power efficiency, the MAX153CAP features a power-down mode that significantly reduces power consumption when the ADC is not in active conversion, extending the battery life of portable devices. This feature, combined with its low operational power requirements, makes the MAX153CAP an energy-efficient solution for a wide range of applications.

Maxim Integrated has designed the MAX153CAP with reliability in mind. It includes an internal track/hold function that ensures accurate sampling of input signals without the need for external components. The device is available in a 20-pin SSOP package, which offers a compact footprint for space-constrained applications.

Overall, the MAX153CAP from Maxim Integrated is a versatile and reliable ADC solution that provides designers with the ability to accurately and efficiently process multiple analog signals in their applications. Its combination of speed, power efficiency, and compact design makes it a smart choice for modern electronic systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess